EN
  • EN
  • DE
  • IT

DDTC113TUA-7-F

Part No DDTC113TUA-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 1k
Typical Gain (hFE) (Min) 100 @ 1mA, 5V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 500nA (ICBO)
Frequency - Transition 250MHz
Maximum Power Dissipation 200mW
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 000548-DDTC113TUA-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDTC113TUA-7-F CAD Model

Description

Product Overview

The DDTC113TUA-7-F from Diodes Incorporated is a pre-biased transistor, which is part of their extensive range of small signal transistors. This product is designed to offer a compact, high-performance solution for various digital and amplification applications.

Key Features

  • Type: NPN - Pre-Biased
  • Configuration: Single
  • Resistor Ratio, R1/R2: 10k Ohm
  • Collector-Emitter Voltage VCEO Max: 50V
  • DC Collector/Base Gain hfe Min: 100 at 5mA at 10V
  • Power Max: 150mW
  • DC Current Gain hFE: 100
  • Mounting Type: Surface Mount
  • Package / Case: SOT-323-3
  • Operating Temperature: -55°C to +150°C
  • Lead Free Status / RoHS Status: Lead free / RoHS Compliant

Applications

The DDTC113TUA-7-F is highly versatile and can be used in a wide range of applications. It is particularly well-suited for use in:

  • Switching and Amplification
  • Power Management
  • Signal Processing
  • Consumer Electronics
  • Telecommunications
  • Computing Devices

Product Advantages

Diodes Incorporated's DDTC113TUA-7-F offers several benefits for designers and engineers. The built-in biasing resistors simplify circuit design by reducing component count, which can lead to cost savings and a reduction in board space. This can be especially beneficial in compact and portable electronic devices. The transistor's high power and current gain efficiency make it an excellent choice for low-power applications. Additionally, its robustness is ensured by the wide operating temperature range, making it suitable for industrial applications that may experience extreme conditions.

Quality and Reliability

As with all Diodes Incorporated products, the DDTC113TUA-7-F is manufactured to high standards to ensure quality and reliability. It is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. Customers can trust this product to deliver consistent performance over its lifetime.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS PNP 50V 0.1A SMINI
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS PNP 50V SST3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS PNP 50V SOT523
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS NPN 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 20V UMT3F
Need more? Email Us
Rohm Semiconductor
TRANS PREBIAS NPN 50V UMT3F
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS PNP 50V SOT323
Need more? Email Us
Micro Commercial Co
TRANS PREBIAS PNP 50V SOT523
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0423 $64.7190
3,720+ $0.0348 $129.4560
5,770+ $0.0336 $193.8720
7,940+ $0.0326 $258.8440
10,250+ $0.0316 $323.9000
13,765+ $0.0282 $388.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess