The DDTC114YLP-7 from Diodes Incorporated is a high-performance NPN pre-biased transistor that is designed for use in a wide range of electronic applications. This small signal transistor is a part of Diodes Incorporated's extensive range of discrete semiconductor products and is housed in a compact SOT-23 package, making it ideal for space-constrained applications.
Key Features
- Built-in Biasing Resistors: The device comes with integrated biasing resistors, which simplifies circuit design by reducing component count. This integration ensures stable operation and helps in achieving a more compact PCB layout.
- Low VCE(sat): The transistor offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- High Current Gain: With its high current gain (hFE), this pre-biased transistor is capable of amplifying low-level signals with minimal power consumption.
- RoHS Compliant: The DDTC114YLP-7 is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it suitable for use in environmentally sensitive applications.
- Moisture Sensitivity Level 1: The product has a Moisture Sensitivity Level (MSL) of 1, providing robust performance even in environments with varying levels of humidity.
Applications
This versatile NPN pre-biased transistor is ideal for use in various applications such as:
- Power management circuits
- Signal processing
- DC-DC converters
- Motor control circuits
- Portable and battery-powered devices
Product Specifications
Parameter
Value
Package
SOT-23
Configuration
Single
Collector- Base Voltage (VCBO)
50V
Collector- Emitter Voltage (VCEO)
50V
Emitter- Base Voltage (VEBO)
5V
Continuous Collector Current (IC)
100mA
Power Dissipation (Pd)
150mW
For detailed product information and datasheets, visit Diodes Incorporated's official website.