EN
  • EN
  • DE

DDTC144ECA-7

Part No DDTC144ECA-7
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 200MW SOT23-3 / Pre-Biased Bipolar Transistor (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Manufacturer Diodes Incorporated
Packaging Reel
Product Status Active
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Other Part Number DDTC144ECADITR,1034-DDTC144ECA-7CT,DDTC144ECADICT,DDTC144ECADICT-ND,31-DDTC144ECA-7TR,DDTC144ECADITR-ND,DDTC144ECA7,1034-DDTC144ECA-7DKR,1034-DDTC144ECA-7TR
Standard Package 3,000
Win Source Part Number 1325691-DDTC144ECA-7
Ultra Librarian 3D Model Ultra Librarian DDTC144ECA-7 CAD Model

Description

Diodes Incorporated DDTC144ECA-7 - NPN Pre-Biased Transistor

The DDTC144ECA-7 from Diodes Incorporated is a high-performance NPN pre-biased (digital) transistor that is designed to offer a compact and efficient solution for driving load currents in a variety of electronic applications. This device integrates a resistor-equipped transistor (RET) in a single package, simplifying circuit design and reducing board space requirements.

Key Features

  • Integrated Bias Resistor: The built-in resistor configuration enables the transistor to have a simplified circuit design, reducing component count and overall design complexity.
  • Small Package: Enclosed in a small SOT-23 package, the DDTC144ECA-7 is ideal for space-constrained applications, without compromising on performance.
  • Low V<sub>CE(sat): Exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
  • High Current Gain: With a high current gain (h<sub>FE), this transistor can amplify weak input signals to drive larger loads, making it suitable for signal processing applications.
  • Power Dissipation: Capable of handling power dissipation up to 150mW, ensuring stable performance across various conditions.
  • RoHS Compliant: The DDTC144ECA-7 meets RoHS standards, ensuring it is free from hazardous substances and suitable for use in environmentally sensitive applications.

Applications

The versatility of the DDTC144ECA-7 allows it to be used in a wide range of applications, including but not limited to:

  • Power management circuits
  • Signal processing
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Portable and battery-powered devices

Diodes Incorporated's commitment to quality ensures that the DDTC144ECA-7 is a reliable and durable choice for designers looking to optimize their circuit designs with a pre-biased transistor solution. Its combination of integrated bias resistors, low saturation voltage, and compact form factor make it an excellent choice for a multitude of electronic applications that require efficient switching and amplification.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.1363
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0471
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0235
Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0951

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
995+ $0.0504 $50.1480
2,425+ $0.0413 $100.1525
3,750+ $0.0400 $150.0000
5,155+ $0.0388 $200.0140
6,670+ $0.0375 $250.1250
8,930+ $0.0336 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,396 pieces
MOQ: 995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess