EN
  • EN
  • DE

DDTC144WCA

Part No DDTC144WCA
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description NPN PRE-BIASED SMALL SIGNAL SOT-23 SURFACE MOUNT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167014-DDTC144WCA
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDTC144WCA CAD Model

Description

Diodes Incorporated DDTC144WCA NPN Pre-Biased Transistor

The DDTC144WCA from Diodes Incorporated is a high-performance NPN pre-biased (digital) transistor, designed to deliver efficient and reliable performance for a wide range of applications. This small-signal transistor combines a discrete NPN transistor with built-in resistors to simplify circuit design and reduce component count in digital and switching applications.

The DDTC144WCA incorporates an NPN transistor with a monolithic bias network, consisting of two resistors; one connected in series and the other in parallel. This configuration allows for the direct connection of the transistor to the circuit without the need for external biasing components, facilitating a more compact design and providing a cost-effective solution for mass production.

Key features of the DDTC144WCA include:

  • Reduction in Component Count: The integrated resistors not only simplify circuit design but also contribute to a reduction in board space and assembly costs.
  • Power Dissipation: The device is capable of handling power dissipation of up to 150mW, making it suitable for moderate power applications.
  • Operating Temperature Range: The transistor operates effectively over a wide temperature range from -55°C to +150°C, ensuring reliability under varying environmental conditions.
  • Package: It is offered in a compact SOT-323 (SC-70) package, which is ideal for space-constrained applications.
  • Low V<sub>CE(sat): The device exhibits low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency.

Typical applications for the DDTC144WCA transistor include:

  • Signal processing
  • Power management
  • DC-DC converters
  • Motor control circuits
  • Logic level shifters

With its integrated bias network and small footprint, the DDTC144WCA is an excellent choice for designers looking to optimize their circuit designs in terms of cost, size, and power efficiency. Diodes Incorporated's commitment to quality ensures that this transistor meets the stringent requirements of a broad range of electronic applications.

You May Also Be Interested in

NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3975 $68.3850
13+ $9.3520 $121.5760
20+ $9.0598 $181.1960
27+ $8.7676 $236.7252
35+ $8.4754 $296.6390
46+ $7.5987 $349.5402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess