Product Overview: DDTC144WK-7-F by Diodes Incorporated
The DDTC144WK-7-F is a high-quality, robust digital transistor from Diodes Incorporated, designed to offer excellent performance in a wide range of applications. This transistor is a pre-biased, small signal device that combines a single transistor and a resistor in a tiny SOT-323 package. It is an ideal solution for space-constrained applications where board space is at a premium.
The DDTC144WK-7-F features a built-in biasing resistor that simplifies circuit design by reducing component count. This integrated resistor enables the transistor to switch on at a lower input voltage, making it suitable for low-power operations and providing a quick response time. The device is commonly used for inverting buffers, interface circuits, and driver circuits in various electronic systems.
Key Specifications:
- Package: Supplied in a compact SOT-323 package, this product offers a space-saving solution without compromising on performance.
- Configuration: The transistor comes with a single resistor built-in, with a configuration of NPN pre-biased.
- Maximum Ratings: It can handle a collector-emitter voltage (Vceo) of 50V, a collector-base voltage (Vcbo) of 50V, and a maximum collector current (Ic) of 100mA.
- Power Dissipation: The device is capable of a power dissipation of 150mW, making it suitable for a range of moderate power applications.
- Operating Temperature: With an operating temperature range of -55°C to +150°C, the DDTC144WK-7-F can reliably perform in extreme environmental conditions.
With its integrated design and high reliability, the DDTC144WK-7-F is a versatile component that can be used in a variety of digital and switching applications. Its small size, coupled with its efficient performance, makes it a favored choice among engineers and designers for use in consumer electronics, automation systems, and other compact electronic devices.
Diodes Incorporated's commitment to quality ensures that the DDTC144WK-7-F transistor meets the stringent requirements of modern electronic applications, providing both efficiency and durability. Whether you're designing a new circuit or looking to optimize an existing one, the DDTC144WK-7-F offers a practical solution that blends performance with convenience.