EN
  • EN
  • DE

DDZ10DSF-7

Part No DDZ10DSF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 10.19V 500MW SOD323F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 10.19V
Tolerance ±2%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 30 Ohm
Current - Reverse Leakage @ Vr 7.5μA @ 9.44V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323F
Win Source Part Number 114683-DDZ10DSF-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ10DSF-7 CAD Model

Description

Introducing the DDZ10DSF-7 Zener Diode from Diodes Incorporated

The DDZ10DSF-7 is a high-performance Zener diode crafted by the renowned semiconductor manufacturer, Diodes Incorporated. This precision device is designed to provide excellent voltage regulation with its tightly controlled Zener voltage. It is a perfect choice for a wide range of applications, including voltage stabilization and regulation, as well as providing protection against overvoltage conditions in sensitive electronics.

Key Features:

  • Voltage Regulation: The DDZ10DSF-7 offers a Zener voltage of 10V, making it ideal for maintaining a stable voltage in a circuit.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can withstand moderate levels of power while maintaining its performance and reliability.
  • Package: Encased in a small SOD-323 package, the DDZ10DSF-7 is designed for space-constrained applications and is easy to integrate into a variety of electronic assemblies.
  • Tolerance: The device features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent performance.
  • Operating Temperature Range: It can operate effectively over a wide temperature range from -55°C to +150°C, ensuring stability across diverse operating conditions.

Applications:

The versatility of the DDZ10DSF-7 makes it suitable for various applications, including:

  • Consumer Electronics
  • Telecommunication Systems
  • Computer Peripherals
  • Industrial Controls
  • Medical Equipment

Diodes Incorporated's commitment to quality ensures that the DDZ10DSF-7 Zener diode is manufactured with the highest standards. Its robust design is geared towards providing a reliable solution for circuit protection and voltage regulation needs. Whether you're designing a complex industrial system or a simple consumer electronic device, the DDZ10DSF-7 is a component that promises to enhance the stability and longevity of your product.

For detailed specifications and application notes, interested parties are encouraged to consult the datasheet and technical resources provided by Diodes Incorporated. The DDZ10DSF-7 is not only a testament to Diodes Incorporated's expertise in semiconductor technology but also an essential building block for any electronic design requiring voltage control and protection.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,780+ $0.0325 $57.8500
4,330+ $0.0267 $115.6110
6,700+ $0.0259 $173.5300
9,220+ $0.0251 $231.4220
11,965+ $0.0242 $289.5530
15,960+ $0.0217 $346.3320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 1780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess