EN
  • EN
  • DE

DDZ28-7 28V

Part No DDZ28-7 28V
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 28V 500MW SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 28V
Tolerance ±3%
Maximum Power Dissipation 500mW
Impedance (Max) (Zzt) 55 Ohm
Current - Reverse Leakage @ Vr 50nA @ 23V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-123
Win Source Part Number 014025-DDZ28-7 28V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DDZ28-7 28V CAD Model

Description

Product Overview: DDZ28-7 28V Zener Diode

The DDZ28-7 from Diodes Incorporated is a high-quality, precision Zener diode designed for a wide range of applications requiring voltage regulation and voltage reference. This Zener diode offers a nominal Zener voltage of 28 volts, making it suitable for circuits operating in this voltage range.

Key Features

  • Nominal Zener Voltage: 28V with tight tolerance for precise voltage regulation.
  • Power Dissipation: The DDZ28-7 is capable of dissipating up to 500mW, ensuring reliable performance in various applications.
  • Package: This diode comes in a small SOD-123 package, which is ideal for space-constrained applications.
  • Thermal Stability: It features excellent stability over its entire temperature range, making it a reliable component in fluctuating thermal environments.
  • Low Leakage Current: The minimized leakage current helps in maintaining efficiency and reduces power loss.
  • RoHS Compliant: The DDZ28-7 meets RoHS standards, ensuring it is free from hazardous substances and environmentally friendly.

Applications

The versatility of the DDZ28-7 Zener diode makes it suitable for a variety of applications, including:

  • Power management circuits
  • Voltage regulation modules
  • Overvoltage protection systems
  • Consumer electronics
  • Telecommunication devices
  • Industrial equipment

Reliability and Quality Assurance

Diodes Incorporated is known for its commitment to quality, and the DDZ28-7 is no exception. Each diode is rigorously tested to ensure it meets the high standards expected by the industry. Customers can trust the performance and durability of this Zener diode for their critical applications.

Easy Integration

With its compact SOD-123 package, the DDZ28-7 is easy to integrate into existing designs, offering a straightforward solution for designers looking to incorporate reliable voltage regulation and reference capabilities into their systems.

For detailed specifications, application notes, and additional resources, customers should refer to the official datasheet provided by Diodes Incorporated or contact their technical support team for further assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.0754
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $0.1467
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9760 $65.8560
13+ $9.0067 $117.0871
20+ $8.7249 $174.4980
28+ $8.4431 $236.4068
36+ $8.1624 $293.8464
48+ $7.3181 $351.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess