EN
  • EN
  • DE

DDZ6V2BQ-13

Part No DDZ6V2BQ-13
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description TIGHT TOLERANCE ZENER DIODE SOD1 / Zener Diode 6.2 V 294 mW ±2.5% Surface Mount SOD-123
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Diodes Incorporated
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 6.2 V
Tolerance ±2.5%
Power - Max 294 mW
Impedance (Max) (Zzt) 7 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 4 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ6V2
ECCN EAR99
HTSUS 8541.10.0050
Other Names 31-DDZ6V2BQ-13TR
Standard Package 10,000
Win Source Part Number 1055287-DDZ6V2BQ-13
Ultra Librarian 3D Model Ultra Librarian DDZ6V2BQ-13 CAD Model

Description

Introducing the DDZ6V2BQ-13 Zener Diode from Diodes Incorporated

The DDZ6V2BQ-13 is a high-quality Zener diode crafted by the renowned manufacturer, Diodes Incorporated. This electronic component is specifically designed to provide a precise voltage regulation solution for a wide array of applications. With its robust design and reliable performance, the DDZ6V2BQ-13 is an ideal choice for designers and engineers looking to maintain a stable voltage level within their electronic circuits.

Key Features

  • Voltage Regulation: The DDZ6V2BQ-13 offers a nominal Zener voltage of 6.2V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: This Zener diode can handle a power dissipation of up to 500mW, ensuring it can withstand moderate levels of power without compromising its performance or longevity.
  • Package: Encased in an SOD-323 package, the DDZ6V2BQ-13 is compact and suitable for high-density mounting, allowing for efficient use of space on printed circuit boards.
  • Temperature Stability: The diode's stability over a wide temperature range guarantees consistent performance, making it reliable in various environmental conditions.
  • Tolerance: It features a Zener voltage tolerance of ±5%, providing precise voltage regulation for sensitive electronic components.

Applications

The DDZ6V2BQ-13 Zener diode is versatile and can be used in a multitude of applications. It is particularly useful in:

  • Power supply circuits
  • Voltage reference units
  • Overvoltage protection systems
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components. The DDZ6V2BQ-13 Zener diode is produced with the highest standards, ensuring that it meets the rigorous requirements of the electronics industry. Its reliability is backed by the manufacturer's thorough testing protocols and quality assurance processes.

Whether you are designing a new electronic product or looking for a replacement component, the DDZ6V2BQ-13 from Diodes Incorporated is a superb choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess