EN
  • EN
  • DE

DDZ7V5CS-7

Part No DDZ7V5CS-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 200MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 7.5V
Tolerance ±3%
Maximum Power Dissipation 200mW
Impedance (Max) (Zzt) 6 Ohm
Current - Reverse Leakage @ Vr 100nA @ 6V
Voltage - Forward (Vf) (Max) @ If 900mV @ 10mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 014051-DDZ7V5CS-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DDZ7V5CS-7 CAD Model

Description

Product Overview: DDZ7V5CS-7 Zener Diode

The DDZ7V5CS-7 is a high-quality Zener diode from Diodes Incorporated, designed to offer excellent voltage regulation with a minimal footprint. This precision Zener diode is ideal for a wide range of applications, including voltage stabilization and regulation circuits, as well as offering protection for sensitive electronics components against voltage spikes.

Key Features

  • Zener Voltage: The DDZ7V5CS-7 has a nominal Zener voltage of 7.5V, making it suitable for applications requiring this specific regulation voltage.
  • Power Dissipation: With a power dissipation of 500mW, this diode can handle moderate power levels, ensuring stability and reliability in its operation.
  • Package: Encased in an SOD-323 package, it is not only robust but also compact, allowing for high-density mounting and saving precious board space.
  • Low Leakage Current: The device exhibits low leakage current, which enhances its efficiency and makes it an excellent choice for low-power applications.
  • High Surge Capability: The DDZ7V5CS-7 can withstand high surge currents, affording protection to circuits during momentary overvoltage conditions.
  • RoHS Compliant: In line with modern environmental standards, this Zener diode is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The DDZ7V5CS-7 is versatile and can be used in various electronic circuits. Common applications include:

  • Consumer Electronics
  • Telecommunication Systems
  • Power Management Solutions
  • Computers and Computer Peripherals
  • Industrial Equipment

Quality and Reliability

Diodes Incorporated is well-known for its commitment to quality, and the DDZ7V5CS-7 is no exception. Each diode is manufactured with stringent quality control measures, ensuring that it meets the high standards expected by industry professionals. Whether used in commercial products or critical industrial systems, the DDZ7V5CS-7 provides the performance and reliability needed for a wide array of voltage regulation tasks.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0907 $58.0480
1,555+ $0.0745 $115.8475
2,405+ $0.0721 $173.4005
3,315+ $0.0698 $231.3870
4,285+ $0.0675 $289.2375
5,730+ $0.0605 $346.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess