EN
  • EN
  • DE
  • IT

DDZ9678Q-7

Part No DDZ9678Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 1.8V 500MW SOD123 / Zener Diode 1.8 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer Diodes Incorporated
Packaging Reel - TR
Voltage - Zener (Nom) (Vz) 1.8 V
Tolerance ±5%
Power - Max 500 mW
Current - Reverse Leakage @ Vr 7.5 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ9678
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1323978-DDZ9678Q-7
Ultra Librarian 3D Model Ultra Librarian DDZ9678Q-7 CAD Model

Description

The DDZ9678Q-7 is a high-quality Zener diode from Diodes Incorporated, renowned for its precision and reliability in voltage regulation applications. This small surface-mount device is designed to provide a precise voltage reference in a variety of electronic circuits, making it an essential component for designers looking for stable and consistent performance.

Key Features

  • Voltage Regulation: The DDZ9678Q-7 offers a nominal Zener voltage of 10V, making it suitable for a range of voltage stabilization tasks.
  • Power Dissipation: With a power dissipation rating of 500mW, this Zener diode can handle moderate levels of power without compromising its operational integrity.
  • Tolerance: It features a tight tolerance level, ensuring precise voltage regulation and minimal variance in performance.
  • Package: Encased in an SOD-123 package, the DDZ9678Q-7 is compact and suitable for high-density mounting, allowing for efficient use of PCB space.
  • Operating Temperature: The device is designed to operate within a wide temperature range, ensuring reliability and stability across different environmental conditions.

Applications

The DDZ9678Q-7 Zener diode is used in a variety of applications, including but not limited to:

  • Power supply regulation
  • Overvoltage protection circuits
  • Voltage reference in precision circuits
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality components that meet the rigorous demands of the electronics industry. The DDZ9678Q-7 Zener diode is manufactured with the highest standards of quality control, ensuring that each device performs to its specifications. With its robust design and dependable performance, the DDZ9678Q-7 is a go-to choice for engineers and designers who require a reliable voltage reference solution.

For detailed specifications, technical data, and application notes, customers are encouraged to refer to the official datasheet provided by Diodes Incorporated. This will ensure the successful integration of the DDZ9678Q-7 into their electronic designs.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 8.2V 500MW MINI MELF
Lowest to $0.0482
DIOTEC Electronics Corporation
DIODE ZENER 20V 300MW SOT23-3
Lowest to $0.0143
Taiwan Semiconductor
DIODE ZENER 7.5V 1.25W DO214AC
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 110V 1.25W DO214AC
Need more? Email Us
Taiwan Semiconductor
MMELF, 500MW, 2%, SMALL SIGNAL Z
Lowest to $0.0551
SMC Diode Solutions
DIODE ZENER 27V 1W SMA
Lowest to $0.1104
ON Semiconductor
DIODE ZENER 3V 225MW SOT23-3
Lowest to $0.0345
Diodes Incorporated
DIODE ZENER / Zener Diode
Need more? Email Us
Taiwan Semiconductor
QMMELF, 500MW, 5%, SMALL SIGNAL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,420+ $0.0457 $64.8940
3,450+ $0.0375 $129.3750
5,340+ $0.0364 $194.3760
7,355+ $0.0352 $258.8960
9,510+ $0.0340 $323.3400
12,715+ $0.0306 $389.0790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 374,750 pieces
MOQ: 1420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess