EN
  • EN
  • DE

DDZ9686AT-7

Part No DDZ9686AT-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number DDZ9686
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 107260-DDZ9686AT-7
Ultra Librarian 3D Model Ultra Librarian DDZ9686AT-7 CAD Model

Description

The DDZ9686AT-7 is a high-performance Zener diode from Diodes Incorporated, a leading manufacturer in the semiconductor market. This precision Zener diode is designed to offer a reliable voltage regulation solution with its tight voltage tolerances and low leakage current characteristics. It is commonly used in applications that require an accurate and stable reference voltage.

Key Features

  • Nominal Zener Voltage: The device provides a precise Zener voltage of 3.3V, making it suitable for a wide range of applications in power management circuits.
  • Power Dissipation: With a power dissipation of 500mW, the DDZ9686AT-7 can handle moderate levels of power, ensuring stability in various operating conditions.
  • Package: Encased in a small SOD-123 package, this Zener diode is ideal for space-constrained applications, offering a compact footprint without sacrificing performance.
  • Low Leakage Current: The device exhibits a low leakage current, enhancing the overall efficiency of the circuit in which it is used.
  • Tight Voltage Tolerance: The DDZ9686AT-7 features a tight voltage tolerance, which allows for precise voltage regulation, essential for sensitive electronic components.

Applications

The DDZ9686AT-7 is versatile and can be used in various electronic applications, including:

  • Power supply regulation
  • Voltage reference circuits
  • Protection circuits
  • Consumer electronics
  • Telecommunications equipment

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DDZ9686AT-7 is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance. The component is also RoHS compliant, indicating that it is made with environmentally safe materials.

Ordering Information

The DDZ9686AT-7 comes in a standard tape and reel packaging, facilitating easy handling and assembly during the manufacturing process. For detailed ordering and shipping information, customers should consult the official Diodes Incorporated datasheet or contact their sales representative.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1421 $61.7052
28+ $4.2192 $118.1376
43+ $4.0875 $175.7625
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4280 $349.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess