EN
  • EN
  • DE

DESD5V0S1BLD-7B

Part No DESD5V0S1BLD-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 14VC 2DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.5V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 12A (8/20μs)
Power Dissipation - Pd 130W
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package X1-DFN1006-2
Win Source Part Number 1032837-DESD5V0S1BLD-7B
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD5V0S1BLD-7B CAD Model

Description

DESD5V0S1BLD-7B - Diodes Incorporated

The DESD5V0S1BLD-7B from Diodes Incorporated is a robust ESD protection device designed to safeguard high-speed data lines and other sensitive electronics from the harmful effects of Electrostatic Discharge (ESD). This component is a vital addition to any circuit where data integrity and component longevity are of utmost importance.

Key Features:

  • Low Clamping Voltage: This device offers a low clamping voltage, which ensures that any ESD strikes are quickly suppressed, protecting sensitive circuit components from high-voltage transients.
  • High ESD Protection: The DESD5V0S1BLD-7B can withstand ESD discharges up to ±20 kV (air discharge) and ±12 kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection for electronic devices.
  • Low Capacitance: With a low loading capacitance of typically 0.8 pF, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The SOD-882 package is ultra-small and lightweight, making it suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The DESD5V0S1BLD-7B is environmentally friendly, complying with current RoHS directives, and is lead-free, making it suitable for use in a wide range of consumer electronics.

Applications:

The DESD5V0S1BLD-7B is versatile and can be used in a variety of applications where ESD protection is crucial. These include:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines in portable devices
  • Smartphones, tablets, and other personal electronics
  • Industrial controls

With its combination of low capacitance, high ESD protection, and small form factor, the DESD5V0S1BLD-7B from Diodes Incorporated is an excellent choice for design engineers looking to enhance the durability and reliability of their electronic products. Its ability to seamlessly integrate into various circuits while providing superior protection against ESD events makes it a go-to component for high-speed data and signal lines.

You May Also Be Interested in

Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0612 $50.1840
1,995+ $0.0502 $100.1490
3,090+ $0.0486 $150.1740
4,250+ $0.0471 $200.1750
5,495+ $0.0455 $250.0225
7,355+ $0.0408 $300.0840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,041 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess