EN
  • EN
  • DE

DESD5V0U1BL-7B

Part No DESD5V0U1BL-7B
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5VWM 7.2VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 25 Weeks
Features 7.2V (Typ) Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount X1-DFN1006-2
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Surface Mount
Package 0402 (1006 Metric)
Case / Package X1-DFN1006-2
Family Name DESD5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DESD5V0U1BL-7B-ND, 31-DESD5V0U1BL-7BCT, 31-DESD5V0U1BL-7BTR, 31-DESD5V0U1BL-7BDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868349-DESD5V0U1BL-7B
Ultra Librarian 3D Model Ultra Librarian DESD5V0U1BL-7B CAD Model

Description

DESD5V0U1BL-7B - High-Efficiency ESD Protection Device

The DESD5V0U1BL-7B from Diodes Incorporated is a robust ESD protection device designed to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) and transient voltage events. This component is specifically engineered to offer a high level of protection for electronic equipment, ensuring reliability and longevity in a variety of applications.

Featuring a low capacitance of just 0.8pF, the DESD5V0U1BL-7B is particularly suitable for protecting high-speed signal lines without compromising signal integrity. This makes it an ideal choice for applications such as USB 2.0, HDMI, Gigabit Ethernet, and other high-speed data interfaces that require both protection and minimal signal distortion.

The device's bidirectional design allows for simplified circuit layout, as it can protect one data line or one bidirectional data line. It is capable of withstanding ESD strikes of ±20kV (air discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 standard, providing a high level of protection against common ESD events.

Constructed in a small SOD-323 package, the DESD5V0U1BL-7B is not only powerful but also space-efficient, making it suitable for use in compact electronic assemblies. Its lead-free design and RoHS compliance ensure that it meets contemporary environmental standards, reducing the environmental impact of electronic products.

Key features of the DESD5V0U1BL-7B include:

  • Low clamping voltage
  • Low leakage current
  • Fast response time
  • High surge capability
  • Operating temperature range from -55°C to +150°C

With its combination of high-performance ESD protection, low capacitance, and small form factor, the DESD5V0U1BL-7B is a versatile and reliable choice for designers looking to enhance the durability and performance of their electronic devices. Whether it's used in consumer electronics, telecommunications, or computing applications, this ESD protection diode from Diodes Incorporated is a solid investment in circuit safety.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
780+ $0.0645 $50.3100
1,895+ $0.0529 $100.2455
2,925+ $0.0513 $150.0525
4,035+ $0.0496 $200.1360
5,210+ $0.0480 $250.0800
6,980+ $0.0430 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,000 pieces
MOQ: 780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess