EN
  • EN
  • DE

DESD5V0V1BCSP-7

Part No DESD5V0V1BCSP-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 5V 12.8V DSN0603-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff 5V (Maximum)
Voltage - Breakdown (Minimum) 5.3V
Voltage - Clamping (Maximum) at Ipp 12.8V
Current - Peak Pulse (10/1000μs) 1A (8/20μs)
Power - Peak Pulse 20W
Power Line Protection No
Applications General Purpose
Capacitance at Frequency 6pF at 1MHz
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package 0201 (0603 Metric)
Supplier Device Package X2-DSN0603-2
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714060-DESD5V0V1BCSP-7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD5V0V1BCSP-7 CAD Model

Description

DESD5V0V1BCSP-7 TVS Diode by Diodes Incorporated

The DESD5V0V1BCSP-7 is a high-performance transient voltage suppression (TVS) diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor industry. This product is meticulously engineered to provide state-of-the-art circuit protection for sensitive electronic components against voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage spikes that can be detrimental to modern electronic devices.

Key Features

  • Low Clamping Voltage: The DESD5V0V1BCSP-7 offers a low clamping voltage, ensuring that any transient voltage spike is effectively suppressed, protecting sensitive circuitry from potential damage.
  • Low Capacitance: With its low loading capacitance, this TVS diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The device comes in an ultra-small DFN1006-2 (B) package, making it suitable for space-constrained applications without sacrificing performance.
  • High ESD Protection: It is capable of withstanding ESD strikes at ±20kV (air discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 standard, offering robust protection for electronic devices.
  • Lead-Free and RoHS Compliant: The DESD5V0V1BCSP-7 is environmentally friendly, adhering to the RoHS directive, which limits the use of certain hazardous substances in electronic equipment.

Applications

The DESD5V0V1BCSP-7 is versatile and can be used across a wide range of applications where ESD protection is critical. It is particularly well-suited for:

  • Portable Electronics
  • Smartphones and Tablets
  • Data Line Protection
  • USB Interfaces and High-Speed Ports
  • Wireless Communication Systems
  • Computer Peripherals

With its robust design and superior ESD immunity, the DESD5V0V1BCSP-7 from Diodes Incorporated is an excellent choice for designers looking to enhance the reliability and longevity of their electronic products. By integrating this TVS diode into your design, you can ensure that your device remains protected against the unpredictable nature of transient voltage events.

For more detailed specifications and application notes, customers are encouraged to consult the datasheet provided by Diodes Incorporated or contact their technical support for further assistance.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $0.1901
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
925+ $0.0625 $57.8125
2,255+ $0.0513 $115.6815
3,485+ $0.0498 $173.5530
4,800+ $0.0482 $231.3600
6,205+ $0.0466 $289.1530
8,315+ $0.0417 $346.7355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 408,964 pieces
MOQ: 925 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess