EN
  • EN
  • DE

DFLS1100-7-G

Part No DFLS1100-7-G
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V 1A PWRDI123
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 770 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 350 nA @ 100 V
Capacitance @ Vr, F 36pF @ 5V, 1MHz
Mounting Type Surface Mount
Package / Case POWERDI®123
Supplier Device Package PowerDI™ 123
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number DFLS1100
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 108096-DFLS1100-7-G
Ultra Librarian 3D Model Ultra Librarian DFLS1100-7-G CAD Model

Description

Introducing the DFLS1100-7-G from Diodes Incorporated

The DFLS1100-7-G is a cutting-edge diode product designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This power diode is a part of their extensive range of diode technologies that cater to a wide array of electronic applications. The DFLS1100-7-G is crafted to meet the demanding requirements of modern electronic circuits, providing reliability, efficiency, and superior performance.

Key Features and Benefits

  • High Current Capability: With a continuous forward current of 1A, the DFLS1100-7-G is capable of handling high current demands, making it suitable for power regulation and conversion applications.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • Fast Switching Speed: Its fast switching speed ensures minimal delay in circuit response times, which is crucial for high-frequency applications.
  • Power Dissipation: With a power dissipation of 410mW, this diode can withstand significant levels of power during operation without compromising its performance.
  • High Surge Current Capability: The DFLS1100-7-G can handle a high surge current, providing robust performance during transient conditions.
  • Surface Mount Package: Encased in a PowerDI®123 package, this diode is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on PCBs.
  • RoHS Compliant: The product is RoHS compliant, ensuring that it meets the environmental standards by avoiding the use of hazardous substances in its construction.
  • Green Device: Diodes Incorporated has marked this diode as a "Green" device, reflecting their commitment to environmentally friendly manufacturing practices.

Applications

The DFLS1100-7-G is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power management systems
  • Freewheeling diodes in switching power supplies
  • Reverse voltage protection circuits
  • Portable devices
  • Lighting systems

With its robust design and reliable performance, the DFLS1100-7-G is an excellent choice for engineers and designers looking to enhance the efficiency and durability of their electronic products. Diodes Incorporated continues to innovate and provide solutions that push the boundaries of semiconductor technology.

You May Also Be Interested in

General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
IXYS
DIODE STANDARD 24000V 2A UGE
Need more? Email Us
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1298 $50.6220
825+ $0.1215 $100.2375
1,280+ $0.1174 $150.2720
1,835+ $0.1092 $200.3820
2,380+ $0.1051 $250.1380
2,975+ $0.1010 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,810 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess