EN
  • EN
  • DE

DFLS1100Q-7

Part No DFLS1100Q-7
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 100V POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features Diode Schottky 100 V 1A Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name DFLS1100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number DFLS1100Q-7DIDKR, DFLS1100Q-7DITR, DFLS1100Q-7DICT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868640-DFLS1100Q-7
Ultra Librarian 3D Model Ultra Librarian DFLS1100Q-7 CAD Model

Description

DFLS1100Q-7 Power Rectifier by Diodes Incorporated

The DFLS1100Q-7 from Diodes Incorporated stands as a high-performance surface-mount Schottky barrier rectifier designed meticulously for applications requiring low voltage, high current operations, and efficient energy usage. This rectifier is housed in a compact PowerDI®123 package, which not only saves space but also ensures robust thermal performance and low thermal resistance, making it an ideal choice for compact and high-density circuit designs.

With a forward current rating of 1A and a low forward voltage drop, the DFLS1100Q-7 ensures minimal power loss during operation, enhancing the overall efficiency of the electronic system. Its maximum peak repetitive reverse voltage is rated at 100V, which makes it suitable for a wide range of applications, including but not limited to, power supply, lighting, and automotive systems.

One of the key features of the DFLS1100Q-7 is its low power loss and high efficiency, which is critical in power management applications. The device's low leakage current is a testament to its design, which aims to reduce standby power consumption, thereby extending the battery life of portable devices when used in such applications.

The rectifier is also characterized by its fast switching capabilities, which is essential for applications that demand quick response times. This feature, combined with its thermal characteristics, makes the DFLS1100Q-7 an excellent choice for high-frequency inverters, DC-DC converters, and freewheeling diodes in a variety of electronic circuits.

As for safety and reliability, the DFLS1100Q-7 is lead-free and RoHS compliant, ensuring that it meets the environmental standards and restrictions on hazardous substances. It also has a UL94V-0 Flammability Rating, providing an additional layer of security for the end-user.

In summary, the DFLS1100Q-7 from Diodes Incorporated is a versatile and efficient Schottky barrier rectifier that provides designers with a reliable and space-saving solution for a multitude of electronic applications. Its superior thermal performance and energy efficiency make it a smart choice for modern electronic designs that require high performance in a small footprint.

You May Also Be Interested in

Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
General Semiconductor
DIODE SCHOTTKY 30V 200MA SOD123
Lowest to $0.1456
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.4553
Nexperia USA Inc.
DIODE GP 100V 215MA DFN1006-2
Lowest to $1.7463
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1975 $50.3625
545+ $0.1850 $100.8250
840+ $0.1788 $150.1920
1,205+ $0.1663 $200.3915
1,565+ $0.1600 $250.4000
1,955+ $0.1538 $300.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,033 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess