EN
  • EN
  • DE

DFLS1200

Part No DFLS1200
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 1.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167218-DFLS1200
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DFLS1200 CAD Model

Description

Introducing the DFLS1200 - A High-Performance Schottky Diode from Diodes Incorporated

The DFLS1200 is a cutting-edge Schottky diode designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This diode is a testament to the company's commitment to providing high-efficiency, reliable components for a wide range of electronic applications. The DFLS1200 is particularly well-suited for those seeking a component that offers low forward voltage drop and superior power density.

Key Features of the DFLS1200

  • Low Forward Voltage Drop: The DFLS1200 boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation. This feature is particularly important for applications that require high power efficiency.
  • High Current Capability: With a forward current rating of 1A, this diode can handle significant current, making it an excellent choice for high-power applications.
  • PowerDI®123 Package: The device comes in a compact PowerDI®123 package, which is known for its small footprint and low profile. This packaging technology allows for efficient thermal performance and space-saving on PCBs.
  • High Surge Capability: The DFLS1200 is designed to withstand high surge currents, ensuring reliability and robust performance under stressful conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the DFLS1200 is lead-free and fully compliant with RoHS (Restriction of Hazardous Substances) regulations, making it a responsible choice for eco-friendly electronics design.

Applications

The versatility of the DFLS1200 allows it to be used in various applications, including but not limited to:

  • DC-DC converters
  • Power supply units
  • Battery charging circuits
  • Backlighting for LCD displays
  • Automotive applications
  • Portable devices and smartphones

Whether you're designing a power-intensive device or looking to improve the efficiency of an existing circuit, the DFLS1200 from Diodes Incorporated is an excellent choice for your Schottky diode needs. This component is engineered to deliver top performance while adhering to industry standards for environmental safety and sustainability.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,375+ $0.0364 $50.0500
3,345+ $0.0299 $100.0155
5,195+ $0.0289 $150.1355
7,145+ $0.0280 $200.0600
9,230+ $0.0271 $250.1330
12,350+ $0.0243 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89,880 pieces
MOQ: 1375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess