DFLS2100 - Diodes Incorporated
The DFLS2100 from Diodes Incorporated is a high-performance Schottky barrier rectifier designed for applications requiring low voltage drop and high current capability. This power rectifier is a critical component in a range of electronic devices, offering efficient operation with its low forward voltage drop and fast switching capabilities.
Key Features:
- Low Forward Voltage Drop: The DFLS2100 boasts a low forward voltage drop, which enhances the overall efficiency of the power supply by reducing power loss during operation.
- High Current Capability: With a high forward continuous current rating of 2.0A, this rectifier can handle significant current, making it suitable for high-power applications.
- PowerDI®5 Package: Encased in the compact and thermally efficient PowerDI®5 package, the DFLS2100 is optimized for reduced board space and improved thermal performance.
- High Surge Capability: The device can withstand high surge currents, offering robust performance during transient conditions.
- RoHS Compliant: Adhering to environmental standards, the DFLS2100 is RoHS compliant, minimizing the environmental impact by avoiding the use of certain hazardous substances.
Applications:
The DFLS2100 is ideal for a variety of applications, including:
- Switching power supplies
- Converters
- Free-wheeling diodes
- Reverse battery protection
- DC-DC modules
- Automotive applications
Technical Specifications:
| Parameter |
Value |
| Forward Continuous Current (IF) |
2.0A |
| Max Forward Voltage Drop (VF) @ IF |
0.69V @ 2.0A |
| Max Reverse Current (IR) @ VR |
200µA @ 100V |
| Operating Junction Temperature (TJ) |
-55°C to +150°C |
With its combination of low forward voltage drop, high current capability, and robust surge protection, the DFLS2100 is a highly reliable choice for engineers and designers looking to improve the efficiency and performance of their power management systems.