EN
  • EN
  • DE

DFLT22A

Part No DFLT22A
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 225W SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167242-DFLT22A
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DFLT22A CAD Model

Description

Introducing Product DFLT22A from Diodes Incorporated

Diodes Incorporated, a leading manufacturer in the semiconductor market, presents the DFLT22A, a standout product designed for robust circuit protection. This surface-mount transient voltage suppressor (TVS) diode is engineered to shield sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD).

Key Features

  • Low Profile Package: The DFLT22A comes in a low-profile PowerDI®123 package, making it ideal for applications where space is at a premium.
  • High Surge Capability: With its ability to handle high surge events, this TVS diode is perfect for protecting against high-energy transients.
  • Low Clamping Voltage: It offers a low clamping voltage, ensuring that devices are well-protected with minimal stress during surge events.
  • Fast Response Time: The DFLT22A boasts an exceptionally fast response time to transient events, providing immediate protection for sensitive circuits.
  • Lead-Free and RoHS Compliant: Adhering to environmental standards, the product is lead-free and RoHS compliant, making it a responsible choice for modern electronic designs.

Applications

The DFLT22A is versatile and can be used in a variety of applications including:

  • Portable Devices
  • Power Supply Protection
  • Automotive Electronics
  • Industrial Systems
  • Network Protection

Technical Specifications

The device offers a 22V reverse standoff voltage and can handle a peak pulse power of 225W (10/1000μs waveform). It has a low leakage current and operates over a wide temperature range, ensuring reliability under various environmental conditions.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The DFLT22A is no exception and is subject to rigorous testing to ensure it meets industry standards for performance and reliability. With its advanced protection features and dependable performance, the DFLT22A is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

For detailed technical specifications, application notes, and support documentation, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.0991 $50.0455
1,235+ $0.0813 $100.4055
1,905+ $0.0788 $150.1140
2,625+ $0.0762 $200.0250
3,395+ $0.0737 $250.2115
4,540+ $0.0661 $300.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess