EN
  • EN
  • DE

DFLZ15Q-7

Part No DFLZ15Q-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1W POWERDI123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 41 Weeks
Features Zener Diode 15 V 1 W ±5% Surface Mount PowerDI™ 123
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package POWERDI®123
Case / Package PowerDI™ 123
Family Name DFLZ15
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number DFLZ15Q-7DIDKR, DFLZ15Q-7DITR, DFLZ15Q-7DICT, DFLZ15Q-7-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868661-DFLZ15Q-7
Ultra Librarian 3D Model Ultra Librarian DFLZ15Q-7 CAD Model

Description

Introducing the DFLZ15Q-7 Zener Diode from Diodes Incorporated

The DFLZ15Q-7 is a high-quality Zener diode designed and manufactured by Diodes Incorporated, a renowned leader in the semiconductor market. This Zener diode is engineered to provide a reliable voltage regulation solution across a wide range of applications. With its precise voltage control and robust design, the DFLZ15Q-7 is an ideal choice for electronic circuits requiring voltage stabilization and regulation.

Product Features:

  • Voltage Regulation: The DFLZ15Q-7 offers a nominal Zener voltage of 15V, making it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle a significant amount of energy without compromising performance, ensuring stability in your applications.
  • Surface Mount Package: The device comes in a convenient SOD-123FL surface-mount package, which allows for efficient assembly and space-saving design in printed circuit boards (PCBs).
  • High Surge Capability: It is capable of withstanding surge currents, thereby offering enhanced protection against voltage spikes and surges that could potentially damage electronic components.
  • Low Leakage Current: The DFLZ15Q-7 is characterized by its low leakage current, which ensures minimal power loss and improves the overall efficiency of the circuit.
  • Environmental Compliance: This Zener diode is compliant with RoHS and Green standards, reflecting Diodes Incorporated's commitment to environmental responsibility.

Applications:

The DFLZ15Q-7 is versatile and can be used in various electronic devices and systems, including:

  • Power supply circuits
  • Consumer electronics
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Whether you are designing a simple power supply or developing sophisticated electronic equipment, the DFLZ15Q-7 Zener diode from Diodes Incorporated offers the performance and reliability you need. Its combination of features makes it a top choice for engineers and designers looking for a voltage regulation solution that won't let them down.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1494 $50.0490
820+ $0.1226 $100.5320
1,265+ $0.1188 $150.2820
1,740+ $0.1150 $200.1000
2,255+ $0.1111 $250.5305
3,015+ $0.0996 $300.2940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess