EN
  • EN
  • DE

DLP05LC

Part No DLP05LC
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description LOW CAPACITANCE UNIDIRECTIONAL TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167754-DLP05LC
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DLP05LC CAD Model

Description

The DLP05LC from Diodes Incorporated is a robust, low-capacitance transient voltage suppressor (TVS) designed to protect sensitive electronics from damage or latch-up due to electrostatic discharge (ESD), lightning, and other voltage-induced transient events. This product is an ideal solution for safeguarding high-speed data lines and I/O ports in a variety of applications, including consumer electronics, computer peripherals, and telecommunications systems.

Key Features

  • Low Capacitance: With a capacitance of only a few picofarads, the DLP05LC ensures high-speed signal integrity, making it suitable for protecting USB 2.0, Ethernet, and other high-speed data interfaces without compromising performance.
  • High Surge Protection: It offers excellent transient voltage suppression capabilities, with the ability to withstand ESD events exceeding the IEC 61000-4-2 (Level 4) standard.
  • Low Leakage Current: The device has a low idle current, which minimizes power consumption when the system is in standby, contributing to energy-efficient designs.
  • Bidirectional Protection: The DLP05LC provides symmetrical protection for both positive and negative transients, simplifying circuit design and reducing component count.
  • Small Form Factor: Available in a compact SOT-23 package, the DLP05LC saves valuable board space in densely packed electronic assemblies.

Applications

The versatile nature of the DLP05LC makes it suitable for a wide range of applications. Its ability to protect against high transient voltages while maintaining signal integrity is especially valuable in:

  • USB interfaces and peripherals
  • Audio/Video inputs
  • Network devices and Ethernet ports
  • Mobile and portable devices
  • Industrial controls

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the DLP05LC is no exception. It is manufactured to the highest standards, ensuring reliability and performance even in the most demanding environments. The device is RoHS compliant and supports lead-free soldering, reflecting the company's dedication to environmental responsibility.

For detailed specifications, application notes, and additional information, visit the Diodes Incorporated official website or contact their support team.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,150+ $0.0436 $50.1400
2,795+ $0.0358 $100.0610
4,340+ $0.0346 $150.1640
5,975+ $0.0335 $200.1625
7,720+ $0.0324 $250.1280
10,310+ $0.0291 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess