EN
  • EN
  • DE

DMC2038LVT

Part No DMC2038LVT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 20V TSOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 3.7A, 2.6A
Maximum Rds On at Id,Vgs 35 mOhm @ 4A, 4.5V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 17nC @ 10V
Max Input Capacitance 530pF @ 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package TSOT-26
Win Source Part Number 09598-DMC2038LVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DMC2038LVT CAD Model

Description

Introducing the DMC2038LVT - A High-Performance MOSFET from Diodes Incorporated

The DMC2038LVT is a cutting-edge, dual N-Channel enhancement mode field effect transistor (MOSFET) designed and manufactured by the renowned semiconductor company, Diodes Incorporated. This high-performance MOSFET is engineered to provide efficient power management and signal conditioning in a wide range of electronic applications.

Constructed with advanced trench MOSFET technology, the DMC2038LVT boasts a low on-resistance and a high continuous drain current, making it an ideal choice for high-efficiency power applications. Its compact form factor is encapsulated in a RoHS-compliant, halogen-free, PowerDI®3333-8 package, which ensures a minimal footprint on printed circuit boards (PCBs) while providing exceptional thermal performance.

The device features two N-Channel MOSFETs with a common drain configuration, which simplifies the design of half-bridge circuits commonly used in switching power supplies and motor control applications. The DMC2038LVT operates at a maximum junction temperature of 150°C, allowing it to withstand harsh operating conditions and ensuring reliability over an extended period.

Key specifications of the DMC2038LVT include:

  • V<sub>DS (Drain-Source Voltage): 20V
  • I<sub>D (Continuous Drain Current): 6.5A
  • R<sub>DS(on) (Drain-Source On-Resistance): as low as 20mΩ at V<sub>GS = 4.5V
  • Fast switching speed and low gate charge
  • ESD protected gate

With its exceptional efficiency and low power dissipation, the DMC2038LVT is well-suited for a variety of applications, including power management in portable devices, load switches, battery management systems, and DC-DC converters. The device's high-speed switching capabilities also make it an excellent choice for high-frequency circuits and applications requiring fast switching performance.

Diodes Incorporated's commitment to quality and performance is evident in the DMC2038LVT, making it a reliable and cost-effective solution for designers seeking to enhance the efficiency and longevity of their electronic products. For detailed technical specifications, application notes, and support resources, visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0786 $50.3040
1,360+ $0.0737 $100.2320
2,110+ $0.0712 $150.2320
3,025+ $0.0662 $200.2550
3,925+ $0.0637 $250.0225
4,905+ $0.0612 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 177,000 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess