EN
  • EN
  • DE

DMC3021LSD

Part No DMC3021LSD
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description COMPLEMENTARY PAIR ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168043-DMC3021LSD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3021LSD CAD Model

Description

Introducing the DMC3021LSD MOSFET by Diodes Incorporated

The DMC3021LSD is a state-of-the-art P-Channel enhancement mode MOSFET from the reputable manufacturer, Diodes Incorporated. This high-performance component is engineered to deliver efficient power control and management in a wide array of electronic applications. With its compact and energy-efficient design, it is an ideal solution for space-constrained and power-sensitive designs.

Key Features

  • Low On-Resistance: The DMC3021LSD boasts a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in electronic circuits.
  • High Power Dissipation: With an impressive power dissipation capability, this MOSFET can handle higher currents and dissipate heat effectively, ensuring reliable performance even under strenuous conditions.
  • Advanced Technology: Utilizing the latest advancements in semiconductor technology, the DMC3021LSD offers enhanced switching speeds and robustness, making it suitable for high-speed switching applications.
  • Voltage Control: The device is designed to operate at a gate-source voltage of -20V, providing precise control over the power flow in circuits.
  • Lead-Free and RoHS Compliant: Committed to environmental sustainability, the DMC3021LSD is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The versatility of the DMC3021LSD allows it to be used in various applications, including but not limited to:

  • Power Management Systems
  • Load Switches
  • Battery Management
  • DC/DC Converters
  • Motor Drives

Package and Quality Assurance

The DMC3021LSD comes in a compact SOP-8 package, which is ideal for PCBs with limited space without compromising on performance. Diodes Incorporated ensures that each MOSFET meets rigorous quality standards, providing designers and engineers with a reliable and durable component for their electronic projects.

Whether you are designing a sophisticated power management system or a simple load switch, the DMC3021LSD from Diodes Incorporated offers the performance, efficiency, and reliability required to meet the needs of modern electronic applications.

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Atmel
2-Wire Serial EEPROM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3708 $59.3280
385+ $0.3038 $116.9630
590+ $0.2945 $173.7550
810+ $0.2853 $231.0930
1,050+ $0.2760 $289.8000
1,405+ $0.2472 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess