EN
  • EN
  • DE

DMC3028LSDX-13

Part No DMC3028LSDX-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 30V 5.5A/5.8A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5.5A, 5.8A
Maximum Rds On at Id,Vgs 27 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 13.2nC @ 10V
Max Input Capacitance 641pF @ 15V
Maximum Power Dissipation 1.2W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1033650-DMC3028LSDX-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3028LSDX-13 CAD Model

Description

The DMC3028LSDX-13 is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is particularly suited for compact and power-efficient applications, thanks to its low on-resistance and high switching performance.

Key Features:

  • Low On-Resistance: The DMC3028LSDX-13 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in various applications.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design, enabling the use of a single component instead of multiple transistors, thus saving space and simplifying circuit complexity.
  • High Switching Speed: With its enhanced switching performance, this MOSFET is capable of operating at higher frequencies, which is essential for power conversion and other high-speed applications.
  • PowerDI3333-8 Package: The device is housed in a compact PowerDI3333-8 package, which not only saves space but also offers excellent thermal performance for better reliability.

Applications:

The DMC3028LSDX-13 is versatile and can be used in a wide range of applications, including:

  • Power Management
  • DC-DC Converters
  • Load Switches
  • Battery Management Systems
  • Motor Drives
  • Computing and Networking Systems

Technical Specifications:

  • Voltage - Rated: 30V
  • Current Rating: 6.5A
  • Rds On (Max) @ Id, Vgs: 24 mOhm @ 5A, 10V
  • Gate Charge (Qg) (Max) @ Vgs: 9.8nC @ 10V
  • Operating Temperature: -55°C to +150°C

Overall, the DMC3028LSDX-13 from Diodes Incorporated represents a reliable and efficient solution for designers looking to optimize their power management and switching applications. Its low on-resistance, high-speed switching capabilities, and compact form factor make it an excellent choice for modern, high-performance electronic designs.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3473 $50.3585
355+ $0.2850 $101.1750
545+ $0.2761 $150.4745
750+ $0.2672 $200.4000
970+ $0.2583 $250.5510
1,300+ $0.2316 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess