EN
  • EN
  • DE

DMC3032LSD-13-2084

Part No DMC3032LSD-13-2084
Manufacturer Diodes Incorporated
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SOP8
Manufacturer Diodes Incorporated
Manufacturer Homepage www.diodes.com
Win Source Part Number 752920-DMC3032LSD-13-2084
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC3032LSD-13-2084 CAD Model

Description

DMC3032LSD-13-2084: A High-Performance MOSFET by Diodes Incorporated

The DMC3032LSD-13-2084 is an advanced, high-efficiency metal-oxide-semiconductor field-effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This device is a testament to Diodes Incorporated's commitment to providing industry-leading power management solutions. It is specifically engineered to meet the rigorous demands of modern electronic circuits, offering low power loss, high-speed switching, and reliability in a compact form factor.

Key Features

  • Low On-Resistance: The DMC3032LSD-13-2084 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation while minimizing switching losses, making it ideal for power supply and conversion systems.
  • PowerDI®3333-8 Package: Encased in the compact and thermally efficient PowerDI®3333-8 package, the DMC3032LSD-13-2084 offers excellent power density and is suitable for space-constrained applications.
  • Halogen-Free: In line with environmentally friendly manufacturing practices, this product is halogen-free, reducing the environmental impact and enhancing its suitability for eco-conscious applications.

Applications

The versatility of the DMC3032LSD-13-2084 MOSFET makes it an excellent choice for a wide range of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Load Switching
  • Battery Management Circuits
  • Motor Control Modules

Reliability and Performance

Diodes Incorporated ensures that the DMC3032LSD-13-2084 meets strict quality and performance standards. It undergoes rigorous testing to guarantee reliability under various conditions, ensuring that it can withstand the challenges of high-performance electronic systems. With its advanced technology and robust design, this MOSFET is a reliable choice for engineers looking to optimize their power management and switching applications.

Whether you're designing a sophisticated power supply unit, an efficient motor controller, or a sensitive battery management system, the DMC3032LSD-13-2084 from Diodes Incorporated provides the performance, efficiency, and reliability you need to deliver a superior end product.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess