EN
  • EN
  • DE

DMC3032LSD-13

Part No DMC3032LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N/P-CH 30V 5.1A/7A 8-Pin SO T/R / MOSFET N/P-CH 30V 8.1A/7A 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 8.1A, 7A
Maximum Rds On at Id,Vgs 32 mOhm @ 7A, 10V
Gate-Source Threshold Voltage 2.1V @ 250μA
Max Gate Charge 9.2nC @ 10V
Max Input Capacitance 404.5pF @ 15V
Maximum Power Dissipation 2.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 014360-DMC3032LSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DMC3032LSD
Introduction Date May 05, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMC3032LSD-13 CAD Model

Description

Introducing the DMC3032LSD-13 MOSFET from Diodes Incorporated

The DMC3032LSD-13 is a high-performance, dual N-Channel enhancement mode field effect transistor (MOSFET) designed by the reputable semiconductor manufacturer, Diodes Incorporated. This MOSFET is engineered to deliver efficient power management and signal amplification in a variety of applications. Its compact size and robust performance make it an ideal choice for space-constrained and power-sensitive designs.

Constructed with advanced trench MOSFET technology, the DMC3032LSD-13 offers a low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency. This feature is particularly beneficial in applications such as DC-DC converters, power management devices, and load switches, where energy efficiency is paramount.

The DMC3032LSD-13 comes in a PowerDI3333-8 package, which is known for its excellent thermal performance and a small footprint. This package design allows for a lower thermal resistance, ensuring that the device operates reliably even under high current conditions. Additionally, the package is RoHS compliant, making it suitable for use in environmentally sensitive products.

Key specifications of the DMC3032LSD-13 include:

  • 30V Drain-Source Breakdown Voltage (V<sub>BR(DSS))
  • Dual N-Channel MOSFET configuration
  • Low threshold voltage (V<sub>GS(th))
  • Fast switching speed
  • High continuous drain current (I<sub>D)
  • Low input capacitance (C<sub>iss)
  • High power and current handling capability
  • Halogen-free and RoHS compliant

With its impressive performance characteristics, the DMC3032LSD-13 is suitable for a broad range of applications. From power supply circuits to motor control systems, this MOSFET can handle the demands of modern electronic devices. Its dual-channel configuration allows for design flexibility, enabling engineers to use it in both independent and complementary switching arrangements.

Whether you're designing consumer electronics, automotive systems, or industrial controls, the DMC3032LSD-13 from Diodes Incorporated offers the reliability, efficiency, and high-performance necessary to meet the stringent requirements of today's electronic applications.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2975 $58.0125
475+ $0.2442 $115.9950
735+ $0.2365 $173.8275
1,010+ $0.2289 $231.1890
1,305+ $0.2213 $288.7965
1,750+ $0.1984 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess