The DMC3400SDW-13 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (FET) from Diodes Incorporated, designed for power management applications. This advanced technology MOSFET is a part of Diodes Incorporated's extensive range of semiconductor products and is known for its efficiency and reliability.
Key Features
- Low On-Resistance: The device features very low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses.
- High-Speed Switching: With fast switching capabilities, the DMC3400SDW-13 is suitable for high-speed applications, contributing to better performance in power conversion circuits.
- Dual N-Channel MOSFET: The integration of two N-Channel MOSFETs in one package allows for compact designs, saving space and reducing component count in circuits.
- PowerDI® 123 Package: Enclosed in a PowerDI® 123 package, it ensures a compact footprint while providing excellent thermal performance.
- Lead-Free and RoHS Compliant: The product is environmentally friendly, complying with RoHS standards, which restricts the use of certain hazardous substances in electronic equipment.
Applications
The DMC3400SDW-13 is ideal for a wide range of applications, particularly where power efficiency and space-saving are critical. Typical applications include:
- Power Management Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Computing and Server Systems
- Telecommunications Equipment
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30V
Continuous Drain Current (I<sub>D)
8.5A
Power Dissipation (P<sub>D)
2.5W
Operating Temperature Range
-55°C to +150°C
With its robust design and advanced features, the DMC3400SDW-13 is a versatile component that enhances the performance and efficiency of electronic systems. Diodes Incorporated's commitment to quality ensures that this MOSFET meets the rigorous demands of the industry.