EN
  • EN
  • DE

DMC4029SSDQ-13

Part No DMC4029SSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N/P-CH 40V 7A/5.1A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 7A, 5.1A
Maximum Rds On at Id,Vgs 24 mOhm @ 6A, 10V
Gate-Source Threshold Voltage 3V @ 250μA
Max Gate Charge 19.1nC @ 10V
Max Input Capacitance 1060pF @ 20V
Maximum Power Dissipation 1.3W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1033651-DMC4029SSDQ-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMC4029SSDQ-13 CAD Model

Description

Introducing the DMC4029SSDQ-13 MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMC4029SSDQ-13, a high-performance, dual N-Channel MOSFET that offers designers a compact and efficient solution for a wide range of applications. This advanced semiconductor device is engineered to meet the demanding requirements of modern electronic circuits, providing both high-speed switching and low on-resistance.

Key Features

  • Low On-Resistance: The DMC4029SSDQ-13 boasts an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This feature makes it an ideal choice for power management applications where energy conservation is paramount.
  • High-Speed Switching: Designed with speed in mind, this MOSFET can switch on and off rapidly, making it suitable for high-frequency circuits. This capability is crucial for applications such as DC-DC converters, motor drives, and other power-related functions.
  • Dual N-Channel: The dual N-Channel configuration allows for flexibility in design and can help reduce component count and save board space. This makes the DMC4029SSDQ-13 a cost-effective option for designers looking to optimize their layouts.
  • RoHS Compliant: In line with environmental standards, the DMC4029SSDQ-13 is RoHS compliant, ensuring that it is free from hazardous substances commonly found in electronic components.

Applications

The versatility of the DMC4029SSDQ-13 MOSFET makes it suitable for a variety of applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery Powered Devices
  • Motor Drives
  • Load/Power Switching
  • Computing and Networking Systems

Product Specifications

The DMC4029SSDQ-13 is available in a compact SO-8 package, which is designed to offer excellent thermal performance. It operates over a wide temperature range, ensuring reliability and stability even under varying environmental conditions. With a continuous drain current and power dissipation capabilities that cater to a broad spectrum of power requirements, this MOSFET is a robust choice for your electronic designs.

For detailed technical specifications, application notes, and support resources, please visit the Diodes Incorporated website or contact their customer service for more information on the DMC4029SSDQ-13 MOSFET.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5960 $50.6600
205+ $0.4891 $100.2655
320+ $0.4738 $151.6160
440+ $0.4585 $201.7400
565+ $0.4432 $250.4080
755+ $0.3974 $300.0370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess