EN
  • EN
  • DE

DMG2305UX

Part No DMG2305UX
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 20V 4.2A SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 10.2nC @ 4.5V
Max Input Capacitance 808pF @ 15V
Maximum Gate-Source Voltage ±8V
Power Dissipation (Max) 1.4W (Ta)
Maximum Rds On at Id,Vgs 52 mOhm @ 4.2A, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 09667-DMG2305UX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMG2305UX CAD Model

Description

DMG2305UX MOSFET by Diodes Incorporated

The DMG2305UX is a high-performance, P-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This MOSFET is a part of Diodes Incorporated's extensive portfolio of semiconductor products and is engineered to deliver efficient power management and control within electronic circuits.

Key Features

  • Low On-Resistance: The DMG2305UX features an extremely low on-resistance (R<sub>DS(on)), which translates to reduced power losses and improved efficiency in applications where it is deployed.
  • High Power Dissipation: With a power dissipation of 1.25W, this device can handle significant power, making it suitable for a wide range of power applications.
  • High Threshold Voltage: The higher threshold voltage ensures that the MOSFET will not turn on unintentionally due to noise or small voltage fluctuations.
  • Advanced Packaging: Enclosed in a compact SOT-23 package, the DMG2305UX is designed for surface-mount technology, allowing for efficient use of PCB space.
  • RoHS Compliant: In adherence to environmental standards, the DMG2305UX is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Applications

The DMG2305UX is suitable for a variety of applications that require efficient power control and management. These include, but are not limited to:

  • Power management circuits
  • Load switches
  • Battery management systems
  • Converters and inverters
  • Portable devices
  • Notebook and tablet computers

Technical Specifications

The DMG2305UX has a drain-source voltage (V<sub>DS) of -20V and a continuous drain current (I<sub>D) of -4.3A at a temperature of 25°C. The gate-source voltage (V<sub>GS) is rated at ±12V, providing a wide range for various applications. The device also boasts a fast switching speed, contributing to its overall efficiency in high-speed circuit designs.

Overall, the DMG2305UX from Diodes Incorporated is a reliable and robust component for designers looking to optimize the power efficiency and performance of their electronic systems. With its advanced features and specifications, this MOSFET stands out as an excellent choice for a multitude of power-related applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3537 $51.2865
305+ $0.3314 $101.0770
470+ $0.3202 $150.4940
675+ $0.2978 $201.0150
875+ $0.2866 $250.7750
1,090+ $0.2754 $300.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess