EN
  • EN
  • DE

DMG4466SSSL

Part No DMG4466SSSL
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168070-DMG4466SSSL
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG4466SSSL CAD Model

Description

DMG4466SSSL - Diodes Incorporated

The DMG4466SSSL is a high-performance, P-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed to deliver efficient power management and is suitable for a range of applications, including load switching, power management, and other electronic circuits where high-speed switching is required.

Key Features:

  • Low On-Resistance: The DMG4466SSSL features an exceptionally low on-resistance, which translates to reduced power loss and improved efficiency in operation. This characteristic is crucial for applications that demand minimal power dissipation.
  • High Threshold Voltage: With a high threshold voltage, this MOSFET ensures reliable operation and reduces the risk of unintentional turn-on, which can be critical in sensitive electronic designs.
  • Advanced Packaging: The DMG4466SSSL comes in a compact SOT-363 package, which is designed for space-saving on PCBs and allows for high-density board layouts.
  • RoHS Compliant: Adhering to environmental standards, this product is RoHS compliant, ensuring that it is free from hazardous substances and is suitable for use in a wide range of consumer electronics.

Applications:

  • Power Management Systems
  • Load Switching
  • DC-DC Converters
  • Battery Management
  • Motor Control

The DMG4466SSSL is an ideal choice for designers looking for a reliable and efficient P-Channel MOSFET. Its robust design and high-performance characteristics make it a versatile component for both simple and complex electronic circuits. Diodes Incorporated's commitment to quality ensures that this MOSFET will provide consistent performance and contribute to the overall reliability of the end product.

Whether you're developing power supplies, working on battery-operated devices, or designing motor control circuits, the DMG4466SSSL offers the performance and reliability needed to meet the demands of your applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0053 $60.1060
47+ $2.4659 $115.8973
73+ $2.3885 $174.3605
100+ $2.3123 $231.2300
130+ $2.2349 $290.5370
173+ $2.0039 $346.6747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess