EN
  • EN
  • DE

DMG4N60SK3-13

Part No DMG4N60SK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.7A TO252 T&R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 3.7A (Tc) 48W (Ta) Surface Mount TO-252-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252-3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMG4N60SK3-13DITR, DMG4N60SK3-13DICT, DMG4N60SK3-13DIDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868910-DMG4N60SK3-13
Ultra Librarian 3D Model Ultra Librarian DMG4N60SK3-13 CAD Model

Description

DMG4N60SK3-13 - High-Efficiency N-Channel MOSFET

The DMG4N60SK3-13 is an advanced N-Channel MOSFET produced by Diodes Incorporated, designed to deliver high-efficiency power control and conversion for a broad range of applications. This MOSFET features a drain-source voltage (V<sub>DS) of 600V, which makes it suitable for high voltage operations. The device is engineered to handle continuous drain currents (I<sub>D) up to 4A, providing robust performance for various electronic circuits.

Constructed with advanced silicon technology, the DMG4N60SK3-13 offers low on-resistance (R<sub>DS(on)), which is critical for minimizing power losses and improving overall system efficiency. This characteristic is especially beneficial in applications such as power supplies, lighting, motor control, and inverter circuits where efficiency is of paramount importance.

The device is packaged in a compact TO-252 (DPAK) package, which is designed to enable a high power density while ensuring good thermal performance. The DMG4N60SK3-13's package is optimized for easy mounting on a printed circuit board (PCB), making it a convenient choice for both prototyping and mass production.

With a fast switching speed, the DMG4N60SK3-13 MOSFET can operate efficiently at high frequencies, which is advantageous in applications such as switch-mode power supplies and LED drivers where switching losses can be critical. The product also features a gate charge (Q<sub>G) that is optimized for a good balance between switching speed and gate drive losses.

Safety and reliability are key considerations, and the DMG4N60SK3-13 includes built-in features such as a body diode, which provides protection against reverse current and voltage spikes. Additionally, the device is characterized by its robustness against repetitive avalanche events, ensuring a long operational life even in demanding conditions.

Overall, the DMG4N60SK3-13 from Diodes Incorporated is a versatile and reliable component for designers looking to optimize their power management solutions. Its combination of high voltage capability, low on-resistance, and fast switching speed makes it an excellent choice for enhancing the performance and efficiency of a wide array of electronic systems.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess