EN
  • EN
  • DE

DMG9926UDM-7

Part No DMG9926UDM-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 20V 4.2A SOT-26 / Trans MOSFET N-CH 20V 4.2A 6-Pin SOT-26 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 4.2A
Maximum Rds On at Id,Vgs 28 mOhm @ 8.2A, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 8.3nC @ 4.5V
Max Input Capacitance 856pF @ 10V
Maximum Power Dissipation 980mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 014397-DMG9926UDM-7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DMG9926UDM
Introduction Date June 08, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMG9926UDM-7 CAD Model

Description

The DMG9926UDM-7 is a high-performance, dual N-Channel enhancement mode Field Effect Transistor (MOSFET) from Diodes Incorporated, designed for space-constrained and power-sensitive applications. This MOSFET is part of Diodes Incorporated's extensive range of semiconductor products and is renowned for its efficiency and reliability.

Manufactured with a proprietary process technology, the DMG9926UDM-7 features two N-Channel MOSFETs in a single ultra-small DFN2020-6 (dual) surface-mount package. This compact form factor makes it an excellent choice for applications where board space is at a premium. Each MOSFET in the device can handle a continuous drain current of 4.2A, with a low on-resistance of just 20mΩ at V<sub>GS = 4.5V, providing efficient power handling capability.

The device is characterized by a low gate charge (Q<sub>G) and low threshold voltage (V<sub>GS(th)), which ensures low conduction losses and makes it suitable for low voltage power management applications. The DMG9926UDM-7 is particularly well-suited for load switch and battery protection circuits, as well as for other power management tasks in consumer electronics, portable devices, and IoT products.

The DMG9926UDM-7 also features fast switching speeds, which are essential for high-efficiency power conversion in modern electronic circuits. Additionally, it provides robust thermal performance thanks to its power dissipation capabilities, which helps to maintain stability and prolong the life of the product under various operating conditions.

The MOSFET's halogen-free and RoHS-compliant design reflects Diodes Incorporated's commitment to environmental sustainability. The device also includes ESD protection, which safeguards the MOSFET from electrostatic discharges during handling and operation, thus ensuring device reliability and longevity.

In conclusion, the DMG9926UDM-7 from Diodes Incorporated is an excellent choice for designers looking to optimize their power management solutions with a MOSFET that offers a balance of compact size, high efficiency, and reliable performance.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2029 $50.7250
605+ $0.1665 $100.7325
930+ $0.1613 $150.0090
1,285+ $0.1561 $200.5885
1,660+ $0.1509 $250.4940
2,220+ $0.1353 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,920 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess