EN
  • EN
  • DE

DMG9933USD

Part No DMG9933USD
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168097-DMG9933USD
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMG9933USD CAD Model

Description

Introducing the DMG9933USD MOSFET from Diodes Incorporated

The DMG9933USD is a high-performance, dual N-channel enhancement mode MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to deliver efficient power conversion and switching with low on-resistance and fast switching speeds, making it an ideal choice for a wide range of applications.

Key Features

  • Low On-Resistance: The DMG9933USD offers exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
  • Dual N-Channel: This device comprises two N-channel MOSFETs in a single package, providing a compact solution for applications that require two MOSFETs, thereby saving space on the PCB.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is suitable for high-frequency power switching applications.
  • Advanced Packaging: It comes in a space-saving U-DFN2020-6 (Type B) package, ensuring a minimal footprint on the circuit board without compromising performance.

Applications

The DMG9933USD is versatile and can be used in a variety of applications, including:

  • Power Management
  • DC-DC Converters
  • Battery Management Systems
  • Load Switches
  • Motor Control Circuits

Technical Specifications

With a continuous drain current of up to 4.3A and a gate-source voltage of ±20V, the DMG9933USD is robust and reliable. It operates within a junction temperature range of -55°C to +150°C, making it suitable for challenging environments. The device also features a low threshold voltage, ensuring it can be driven at lower gate voltages, which is beneficial in low-voltage applications.

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The DMG9933USD MOSFET is no exception and is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements of the electronics industry.

With its combination of performance, efficiency, and compact packaging, the DMG9933USD from Diodes Incorporated stands out as a superior choice for designers looking to optimize their power management and switching solutions.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess