EN
  • EN
  • DE

DMN2114SN

Part No DMN2114SN
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168131-DMN2114SN
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2114SN CAD Model

Description

Diodes Incorporated DMN2114SN N-Channel Enhancement Mode Field Effect Transistor

The DMN2114SN from Diodes Incorporated is a high-performance, N-channel enhancement mode field effect transistor (FET) designed for use in a wide range of electronic applications. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and reliable components for modern electronic devices.

Featuring a miniature SOT-23 package, the DMN2114SN is perfect for space-constrained applications. Despite its small size, this transistor is capable of delivering robust performance with a continuous drain current (I<sub>D) of 6.5A, making it suitable for high-density circuit designs. The device operates with a maximum drain-source voltage (V<sub>DS) of 20V, which ensures that it can handle moderate power levels effectively.

The DMN2114SN's low on-resistance (R<sub>DS(on)) of just 20 mΩ at V<sub>GS = 4.5V highlights its efficiency, minimizing power loss and heat generation when in operation. This characteristic is particularly important for power management circuits, DC-DC converters, and load switch applications where energy saving is crucial.

Additionally, its fast switching speed enhances performance in high-frequency applications, such as switching regulators and motor drives. The low threshold voltage (V<sub>GS(th)) allows the DMN2114SN to be driven by low-voltage logic signals, making it compatible with modern microcontrollers and logic devices.

The DMN2114SN also features built-in electrostatic discharge (ESD) protection, safeguarding the device from the potential damage caused by static electricity. This protection is essential for maintaining the longevity and reliability of the product, especially during handling and assembly processes.

In summary, the DMN2114SN N-channel MOSFET from Diodes Incorporated is an excellent choice for designers looking for a compact, efficient, and reliable transistor for their power management and switching applications. Its combination of low on-resistance, high current capacity, and fast switching speed, all packaged in a small footprint, make it a versatile component for a multitude of electronic designs.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess