EN
  • EN
  • DE

DMHC3025LSDQ-13

Part No DMHC3025LSDQ-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N/2P-CH 30V 8SOIC / Mosfet Array 2 N and 2 P-Channel (Half Bridge) 30V 6A, 4.2A 1.5W Surface Mount 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer Diodes Incorporated
Packaging Reel - TR
FET Type 2 N and 2 P-Channel (Half Bridge)
FET Feature Standard
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 6A, 4.2A
Rds On (Max) @ Id, Vgs 25mOhm @ 5A, 10V
Vgs(th) (Max) @ Id 2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 11.7nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 590pF @ 15V
Power - Max 1.5W
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number DMHC3025
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -DMHC3025LSDQ-13DITR,-DMHC3025LSDQ-13DIDKR,DMHC3025LSDQ-13DIDKR,-DMHC3025LSDQ-13DICT,DMHC3025LSDQ-13DICT,DMHC3025LSDQ-13DITR
Standard Package 2,500
Win Source Part Number 1325336-DMHC3025LSDQ-13
Ultra Librarian 3D Model Ultra Librarian DMHC3025LSDQ-13 CAD Model

Description

DMHC3025LSDQ-13 MOSFET from Diodes Incorporated

The DMHC3025LSDQ-13 is a cutting-edge, dual N-Channel enhancement mode MOSFET, brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance, surface-mount transistor is designed to deliver efficient power control and switching in a compact package. It is a perfect choice for a wide range of applications, including power management, load switching, and motor control in consumer, industrial, and automotive electronics.

Key Features:

  • Low On-Resistance: The DMHC3025LSDQ-13 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D), this MOSFET can handle significant power without overheating, making it suitable for demanding power applications.
  • Advanced Packaging: Enclosed in a PowerDI®5060-8 Type-C package, the DMHC3025LSDQ-13 offers excellent thermal performance and a compact footprint, ideal for space-constrained designs.
  • Low Threshold Voltage: The device features a low threshold voltage (V<sub>GS(th)), ensuring it can be driven at lower gate voltages, which is beneficial for low-voltage applications.
  • Fast Switching Speed: Designed for fast switching, this MOSFET reduces switching losses and is well-suited for high-frequency applications.
  • Halogen-Free: Committed to environmental sustainability, the DMHC3025LSDQ-13 is a halogen-free product, which minimizes the environmental impact.

Applications:

  • Power Management Systems
  • DC-DC Converters
  • Load Switches
  • Motor Drives
  • Battery Management
  • Computing and Server Applications

The DMHC3025LSDQ-13 represents Diodes Incorporated's dedication to providing high-quality, reliable semiconductor products. Its advanced features and robust design make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems. Whether you're developing power supplies, managing batteries, or designing motor controls, the DMHC3025LSDQ-13 MOSFET stands out as a versatile and dependable component in your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7214 $50.4980
170+ $0.5919 $100.6230
265+ $0.5734 $151.9510
365+ $0.5549 $202.5385
470+ $0.5364 $252.1080
625+ $0.4810 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess