EN
  • EN
  • DE

DMMT3906-7-F

Part No DMMT3906-7-F
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2PNP 40V 0.2A SOT26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP (Dual) Matched Pair
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 100 @ 10mA, 1V
Maximum Power Dissipation 225mW
Frequency - Transition 250MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-26
Win Source Part Number 1033705-DMMT3906-7-F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMMT3906-7-F CAD Model

Description

Diodes Incorporated DMMT3906-7-F Dual PNP Transistor

The DMMT3906-7-F from Diodes Incorporated is a high-performance dual PNP transistor designed to deliver efficient current control in a compact SOT-26 package. This semiconductor device is tailored for applications that require discrete components to perform amplification, switching, and signal modulation with high reliability and consistency.

Key Features:

  • Device Type: Dual PNP Transistor
  • Package: SOT-26, a small surface mount package ideal for space-constrained applications.
  • Configuration: Dual transistor configuration allows for design flexibility and space-saving on PCBs.
  • Collector-Emitter Voltage (Vceo): Offers a maximum collector-emitter voltage of 40V, suitable for a wide range of applications.
  • Collector Current (Ic): Capable of a continuous collector current of up to 200mA, ensuring robust performance for high-demand circuits.
  • Power Dissipation: Features a total power dissipation of 300mW, allowing for adequate thermal management within the device's operational limits.
  • Gain Bandwidth Product (fT): With a transition frequency of 300MHz, it is well-suited for high-speed amplification tasks.
  • DC Current Gain (hFE): Exhibits a high DC current gain, ensuring efficient current amplification in electronic circuits.

Applications:

The DMMT3906-7-F is versatile and can be used in a variety of electronic circuits. Some of its common applications include:

  • Signal processing
  • Power management
  • Linear amplification and switching
  • Consumer electronics
  • Telecommunications
  • Computer peripherals

Quality and Reliability:

Diodes Incorporated is known for its commitment to quality, and the DMMT3906-7-F is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance and longevity in end-user applications. The device is also RoHS compliant, reflecting the company's dedication to environmental responsibility.

With its dual transistor design, efficient power handling, and high-frequency operation, the DMMT3906-7-F is an excellent choice for designers looking for a reliable and compact PNP transistor solution.

You May Also Be Interested in

Nexperia USA Inc.
TRANS 2NPN 300V 0.1A 6TSOP
Lowest to $0.1293
Central Semiconductor Corp
TRANS 2NPN 25V 0.05A SOT363
Lowest to $5.7727
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Need more? Email Us
Central Semiconductor Corp
Chip Type 2C2605 Geometry 0220 Polarity NPN | TRANS 2PNP 50MA 60V TO78-6
Lowest to $11.5878
MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3084
Texas Instruments
DARLINGTON TRANSISTOR ARRAYS
Lowest to $0.9398
Toshiba Semiconductor and Storage
8 MOS 400mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.6403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1529 $50.4570
700+ $0.1432 $100.2400
1,085+ $0.1384 $150.1640
1,555+ $0.1287 $200.1285
2,020+ $0.1239 $250.2780
2,525+ $0.1190 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess