EN
  • EN
  • DE

DMN100-7

Part No DMN100-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168102-DMN100-7
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN100-7 CAD Model

Description

    

The DMN100-7 from Diodes Incorporated is a high-performance N-Channel enhancement mode Field Effect Transistor (MOSFET) designed for a wide range of applications. This MOSFET utilizes advanced trench technology to provide excellent RDS(on) and low gate charge, making it suitable for high-efficiency power management tasks.

  

Key Features

  
        
  • Low On-Resistance: The DMN100-7 features a low on-resistance, typically RDS(on) = 1.2Ω at VGS = 4.5V, which contributes to its high efficiency and low heat generation in operation.
  •     
  • High Continuous Drain Current: It supports a continuous drain current (ID) of 280mA, allowing it to handle significant power for its size.
  •     
  • Low Threshold Voltage: With a low threshold voltage (VGS(th)) of 1.0V (min) to 2.5V (max), this MOSFET can be driven by low-voltage logic signals, making it compatible with contemporary microcontroller interfaces.
  •     
  • Fast Switching Speed: The device offers fast switching performance, which is crucial for reducing losses in applications such as DC-DC converters, load switches, and power management circuits.
  •     
  • High Power Dissipation: The DMN100-7 has a power dissipation (PD) of 300mW, allowing it to handle considerable power for its small SOT-23 package.
  •     
  • Low Gate Charge: The low gate charge (Qg) enhances the overall efficiency of the device and facilitates faster switching.
  •   
  

Applications

  

The DMN100-7 is versatile and can be used in various applications, including:

  
        
  • Power Management
  •     
  • Battery Protection
  •     
  • Load Switching
  •     
  • DC-DC Converters
  •     
  • Portable Devices
  •     
  • Energy-efficient Applications
  •   
  

Package and Reliability

  

Encased in a compact SOT-23 package, the DMN100-7 is designed for space-constrained applications while offering robust reliability. It operates over a wide temperature range of -55°C to +150°C, ensuring performance in harsh environments. The device is RoHS compliant and halogen-free, reflecting Diodes Incorporated's commitment to environmental sustainability.

  

With its combination of low on-resistance, high efficiency, and fast switching capabilities, the DMN100-7 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess