The DMN1016UCB6-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This MOSFET is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronic applications.
Key Features
- Low On-Resistance: The FET features an incredibly low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved efficiency in electronic circuits.
- High-Speed Switching: Engineered for fast switching performance, the DMN1016UCB6-7 is ideal for high-speed applications, ensuring minimal delay and energy waste.
- Low Threshold Voltage: With a low gate threshold voltage (V<sub>GS(th)), this MOSFET can be easily driven by low-voltage logic signals, making it compatible with a wide range of control circuits.
- Advanced Packaging: Encased in a space-saving 6-pin DFN2020B package, the DMN1016UCB6-7 maximizes performance in a minimal footprint, suitable for compact designs.
- Halogen-Free: Mindful of environmental concerns, the product is designed to be halogen-free, adhering to current green manufacturing standards.
Applications
The DMN1016UCB6-7 is versatile and can be employed in a variety of applications, including but not limited to power management circuits, load switches, and high-efficiency DC-DC converters. Its robustness and reliability also make it a suitable choice for battery management systems, portable devices, and computing applications where space and power efficiency are critical.
Technical Specifications
- Drain-Source Voltage (V<sub>DS): 100V
- Continuous Drain Current (I<sub>D): 3.7A
- Power Dissipation (P<sub>D): 1.25W
- Operating Temperature Range: -55°C to +150°C
In conclusion, the DMN1016UCB6-7 is a testament to Diodes Incorporated's dedication to providing high-quality and reliable components. Its exceptional performance characteristics make it an excellent choice for designers looking to optimize their power-sensitive applications.