The DMN1019USN-13 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed and manufactured by Diodes Incorporated. This versatile MOSFET is engineered to deliver efficient power control and switching operations in a wide array of electronic applications, ranging from power management to load switching.
Key Features
- Low On-Resistance: The FET boasts an exceptionally low on-resistance, ensuring minimal power loss during operation and leading to higher efficiency in electronic circuits.
- High-Speed Switching: Designed for rapid switching, the DMN1019USN-13 is ideal for applications requiring fast turn-on and turn-off times.
- Low Threshold Voltage: With a low threshold voltage, this MOSFET can be easily driven by low-voltage control signals, making it suitable for low-power devices and battery-operated applications.
- Surface Mount Package: The device comes in a compact SOT-23 package, which is perfect for space-constrained applications and allows for efficient thermal management.
Applications
The DMN1019USN-13 is a versatile component that can be used in various applications, including:
- Power Management Circuits
- DC-DC Converters
- Load Switching
- Battery Protection
- Motor Control Systems
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
12V
Continuous Drain Current (I<sub>D)
7.5A
Power Dissipation (P<sub>D)
1.25W
On-Resistance (R<sub>DS(on))
20mΩ
Operating Temperature Range
-55°C to +150°C
The DMN1019USN-13 from Diodes Incorporated is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its performance and specifications make it a go-to choice for designers and engineers looking for an efficient and robust MOSFET solution.