EN
  • EN
  • DE

SSM6J212FE,LF(CA

Part No SSM6J212FE,LF(CA
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Mosfet, P-ch, 20V, 4A, SOT-563 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 958769-SSM6J212FE,LF(CA
Categories Transistors - FETs, MOSFETs - RF
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSM6J212FE,LF(CA CAD Model

Description

The SSM6J212FE,LF(CA is a P-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for load switching and power management applications requiring low on-resistance and small size. The device is suitable for portable devices and other space-constrained applications where efficiency and compact design are critical.

Applications

  • Load Switching: Used for switching power to various loads in electronic circuits.
  • Power Management: Employed in power management circuits for efficient power distribution.
  • Portable Devices: Utilized in smartphones, tablets, and other portable devices for battery management and load switching.
  • DC-DC Converters: Used as a switching element in DC-DC converters for regulating voltage levels.
  • LED Lighting: Integrated into LED lighting applications for dimming and current control.

Features

  • Low On-Resistance: Minimizes conduction losses and improves efficiency.
  • Small Package: Available in a compact package, suitable for space-constrained applications.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Lead-Free Finish/RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Compact Design: Small package size enables integration into space-constrained applications.
  • Simplified Design: Logic-level drive simplifies the interface with digital control circuits.
  • Automated Assembly: Surface mount design allows for efficient and cost-effective assembly.
  • Environmentally Friendly: Lead-free finish and RoHS compliance meet environmental regulations.

Additional Details

The SSM6J212FE,LF(CA typically has a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating of around -1A to -3A, depending on the specific datasheet. Its on-resistance (RDS(on)) is typically very low, in the milliohm range, ensuring minimal conduction losses. The gate threshold voltage (VGS(th)) is typically in the range of -1V to -3V, allowing for direct drive from logic-level signals. The device is commonly available in surface-mount packages such as SOT-23, or similar small form factors for automated assembly. It also features ESD protection and is RoHS compliant, meeting environmental standards. The operating junction temperature range is typically from -55°C to +150°C.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0640 $50.2400
1,905+ $0.0526 $100.2030
2,950+ $0.0509 $150.1550
4,060+ $0.0493 $200.1580
5,255+ $0.0476 $250.1380
7,030+ $0.0427 $300.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680,000 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess