The DMN10H120SE, brought to you by Diodes Incorporated, is a high-performance, N-Channel Enhancement Mode MOSFET designed for a variety of applications that demand efficiency and reliability. This MOSFET utilizes the latest semiconductor technology to offer superior switching performance and energy efficiency.
Key Features
- Low On-Resistance: With a low on-resistance (R<sub>DS(on)), the DMN10H120SE ensures minimal power loss during operation, making it ideal for power-sensitive applications.
- High-Speed Switching: The device is optimized for fast switching, which reduces transition losses and improves overall performance in high-frequency circuits.
- High Continuous Drain Current: It can handle a high continuous drain current (I<sub>D), which is beneficial for applications requiring a robust current flow.
- Low Threshold Voltage: The low threshold voltage (V<sub>GS(th)) allows for the MOSFET to be easily driven at lower gate voltages, enhancing compatibility with a wide range of driving circuits.
- High-Temperature Operation: The DMN10H120SE is designed to withstand high operating temperatures, ensuring stability and reliability in harsh environments.
Applications
This MOSFET is suitable for a diverse range of applications, including but not limited to:
- Power Management Systems
- DC/DC Converters
- Motor Drives and Controllers
- Switching Regulators
- LED Lighting Solutions
- Computing and Server Power Supplies
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
120V
Continuous Drain Current (I<sub>D)
7.5A
Power Dissipation (P<sub>D)
2.5W
R<sub>DS(on)
Typically 0.285Ω at V<sub>GS = 10V
With its robust design and superior electrical characteristics, the DMN10H120SE from Diodes Incorporated is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.