EN
  • EN
  • DE

DMN10H220LK3-13

Part No DMN10H220LK3-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 7.5A TO252
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 48 Weeks
Features N-Channel 100 V 7.5A (Tc) 18.7W (Tc) Surface Mount TO-252, (D-Pak)
Manufacturer Diodes Incorporated
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name DMN10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number DMN10H220LK3-13DI-ND, 31-DMN10H220LK3-13TR, 31-DMN10H220LK3-13CT, DMN10H220LK3-13DI, 31-DMN10H220LK3-13DKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868931-DMN10H220LK3-13
Ultra Librarian 3D Model Ultra Librarian DMN10H220LK3-13 CAD Model

Description

Overview of the DMN10H220LK3-13 MOSFET from Diodes Incorporated

The DMN10H220LK3-13 is a high-performance, dual N-channel enhancement mode field-effect transistor (MOSFET) produced by Diodes Incorporated. This MOSFET is designed to deliver efficient power management and signal processing in a wide range of applications. The DMN10H220LK3-13 is a testament to Diodes Incorporated's commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low On-Resistance: The device boasts a low on-resistance (R<sub>DS(on)), minimizing conduction losses and enhancing overall efficiency, which is crucial for power-sensitive applications.
  • High-Speed Switching: With its fast switching capabilities, the DMN10H220LK3-13 is ideal for high-frequency circuits, contributing to better performance in switching applications.
  • Dual N-Channel Configuration: The dual N-channel configuration allows for compact circuit designs by integrating two independent transistors in a single package, saving space and reducing component count.
  • PowerDI3333-8 Package: Encased in a compact PowerDI3333-8 package, the DMN10H220LK3-13 ensures a minimized footprint on the PCB while providing excellent thermal performance.
  • Lead-Free and RoHS Compliant: The MOSFET adheres to environmental standards, being both lead-free and RoHS compliant, ensuring it meets global regulations for electronic components.

Applications

The DMN10H220LK3-13 is versatile and can be used in a variety of applications, including:

  • Power management modules
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches
  • Computing and server power supplies

Reliability and Quality

Diodes Incorporated ensures that the DMN10H220LK3-13 MOSFET meets stringent quality and reliability standards. The device undergoes rigorous testing to guarantee performance under various conditions. Customers can trust in the DMN10H220LK3-13 for consistent operation and long-term reliability in their electronic designs.

In summary, the DMN10H220LK3-13 from Diodes Incorporated is an exceptional choice for designers looking for a dual N-channel MOSFET that offers low on-resistance, high-speed switching, and space-saving packaging. Its compliance with environmental standards and adaptability across multiple applications make it a valuable component in any power management or signal processing system.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2366 $50.8690
455+ $0.2214 $100.7370
705+ $0.2138 $150.7290
1,010+ $0.1985 $200.4850
1,310+ $0.1909 $250.0790
1,640+ $0.1832 $300.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess