EN
  • EN
  • DE

DMN2004WKQ-7

Part No DMN2004WKQ-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 540MA SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features N-Channel 20 V 540mA (Ta) 200mW (Ta) Surface Mount SOT-323
Manufacturer Diodes Incorporated
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-70, SOT-323
Case / Package SOT-323
Family Name DMN2004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868936-DMN2004WKQ-7
Ultra Librarian 3D Model Ultra Librarian DMN2004WKQ-7 CAD Model

Description

The DMN2004WKQ-7 is a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) produced by Diodes Incorporated, a leading manufacturer in the semiconductor market. This MOSFET is designed using advanced trench technology to provide excellent RDS(on) and low gate charge. This combination results in a product that is highly efficient and suitable for a wide range of applications.

Key Features:

  • Low On-Resistance: Features a low on-resistance of typically only 54 mΩ at VGS = 4.5 V, contributing to reduced power loss and improved energy efficiency in applications.
  • High Continuous Drain Current: Offers a high continuous drain current of 1.6 A, making it capable of handling moderate power levels in electronic circuits.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic signals, enhancing compatibility with contemporary microcontrollers and digital circuits.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET can switch on and off at high speeds, which is crucial for power regulation and conversion applications.
  • Small Package Size: Comes in an ultra-small DFN2020 package, which takes up minimal space on a PCB, making it ideal for compact electronic designs.
  • RoHS Compliant: The DMN2004WKQ-7 is compliant with RoHS standards, ensuring that it meets environmental regulations and is free from hazardous substances.

Applications:

The DMN2004WKQ-7 is versatile and can be used in a variety of applications, including:

  • Power Management
  • Load Switching
  • DC-DC Converters
  • Battery Management Systems
  • Motor Drive Control

This MOSFET is an excellent choice for designers looking for a component that offers a balance between performance and size. With its low on-resistance, high efficiency, and fast switching capabilities, the DMN2004WKQ-7 is well-suited for modern electronic applications where space and power efficiency are critical.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
415+ $0.1218 $50.5470
880+ $0.1141 $100.4080
1,365+ $0.1102 $150.4230
1,955+ $0.1025 $200.3875
2,535+ $0.0987 $250.2045
3,165+ $0.0948 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117,621 pieces
MOQ: 415 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess