The DMN2020LSN is a high-performance, N-Channel MOSFET produced by Diodes Incorporated, renowned for its efficiency and reliability in a wide range of electronic applications. This MOSFET is designed to offer low on-resistance and a high switching speed, making it an ideal choice for power management tasks in modern electronic devices.
Key Features
- Low On-Resistance (RDS(on)): The DMN2020LSN boasts an extremely low on-resistance, which enhances its efficiency by minimizing power loss during operation.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, providing improved performance in power conversion and regulation circuits.
- Advanced Packaging: Encased in a RoHS-compliant, SOT-23 package, the DMN2020LSN is both compact and environmentally friendly, making it a perfect fit for space-constrained applications while adhering to green standards.
- High Continuous Drain Current (ID): It supports a high continuous drain current, enabling it to handle significant power for its size, which is critical for demanding applications.
- Low Threshold Voltage (VGS(th)): The low gate threshold voltage ensures that the MOSFET can be easily driven by low-voltage logic circuits, increasing its versatility in various designs.
Applications
The DMN2020LSN is suitable for a diverse range of applications, including:
- Power Management Circuits
- DC-DC Converters
- Load Switches
- Battery Management Systems
- Motor Control Circuits
- Portable Electronic Devices
Technical Specifications
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
20V |
| Continuous Drain Current (ID) |
6.5A |
| Power Dissipation (PD) |
1.25W |
| On-Resistance (RDS(on)) |
20 mΩ at VGS = 4.5V |
| Operating Temperature Range |
-55°C to +150°C |
With its impressive specifications and versatility, the DMN2020LSN from Diodes Incorporated stands out as a top choice for designers seeking to optimize the performance and efficiency of their electronic systems.