EN
  • EN
  • DE

DMN2027USS

Part No DMN2027USS
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description 20V N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168122-DMN2027USS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2027USS CAD Model

Description

Introducing the DMN2027USS from Diodes Incorporated

The DMN2027USS is a cutting-edge N-Channel enhancement mode field effect transistor (MOSFET) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This high-performance MOSFET is designed to meet the requirements of a wide range of applications, including power management, load switching, and power conversion in consumer electronics, telecommunications, and industrial systems.

At the heart of the DMN2027USS is its advanced trench technology, which enables the device to offer not only low on-resistance but also a high threshold voltage and fast switching capabilities. These features make the DMN2027USS an ideal choice for designers looking to improve efficiency and thermal performance in their circuits.

The DMN2027USS boasts a continuous drain current (ID) of 7.5A and a pulsed drain current (IDM) of 30A, providing ample headroom for demanding applications. With a drain-source voltage (VDS) of 20V, it can handle moderate power levels while maintaining a low threshold voltage (VGS(th)) for easy driveability. Furthermore, the DMN2027USS has an extremely low gate charge (Qg) which enhances its switching performance and reduces power losses.

Enclosed in a compact DFN2020-6 (Type B) package, the DMN2027USS is designed for space-constrained applications. The package is RoHS compliant, halogen-free, and designed with a 100% matte tin lead finish, which contributes to its environmental friendliness and reliability. Additionally, the DMN2027USS is characterized by a maximum junction temperature of 150°C, ensuring stable operation even at elevated temperatures.

For ease of integration into various circuit designs, the DMN2027USS also features body diode characteristics that allow for intrinsic diode conduction when required. This internal diode can provide a path for inductive current, making the device suitable for applications with inductive loads such as motors and transformers.

In summary, the DMN2027USS from Diodes Incorporated is a robust, efficient, and versatile N-Channel MOSFET that offers designers a high-performance solution for their power management needs. With its advanced features and compact packaging, it stands out as a top choice for modern electronic applications.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9577 $58.7310
75+ $1.6066 $120.4950
115+ $1.5569 $179.0435
155+ $1.5061 $233.4455
200+ $1.4565 $291.3000
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess