EN
  • EN
  • DE

DMN2040LTS

Part No DMN2040LTS
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description DUAL N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168123-DMN2040LTS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2040LTS CAD Model

Description

DMN2040LTS N-Channel Enhancement Mode MOSFET by Diodes Incorporated

The DMN2040LTS is a high-performance, N-channel enhancement mode field effect transistor (MOSFET) designed and produced by Diodes Incorporated. This MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient, compact, and reliable semiconductor solutions for a wide range of electronic applications.

With its advanced trench MOSFET technology, the DMN2040LTS offers exceptional on-state resistance (R<sub>DS(on)) of just 20 mΩ at a gate drive of 10 V, which significantly reduces conduction losses and enhances overall efficiency. This feature makes the DMN2040LTS an excellent choice for power management tasks within both commercial and industrial electronic circuits.

The device is housed in a space-saving 3.3 x 3.3 mm TSOT26 package, which not only minimizes the footprint on the printed circuit board (PCB) but also provides excellent thermal performance. The compact form factor coupled with the low thermal resistance ensures that the DMN2040LTS can handle continuous drain currents up to 10 A, making it suitable for high-density power applications.

With a maximum drain-source voltage (V<sub>DSS) of 40 V, the DMN2040LTS is designed to withstand typical voltage transients in circuitry, adding an extra layer of reliability. Additionally, the device features fast switching speed and low gate charge (Q<sub>G), which further improves the performance in switching applications such as DC-DC converters, power supplies, and motor control circuits.

Engineers and designers will appreciate the DMN2040LTS for its robustness and versatility. It is compliant with the RoHS directive, meaning it is manufactured without the use of hazardous substances, aligning with environmental standards and regulations. The MOSFET also comes with ESD protection, safeguarding the device from electrostatic discharges during handling and operation.

In summary, the DMN2040LTS from Diodes Incorporated is a high-efficiency, N-channel MOSFET that offers low on-resistance, fast switching, and a compact package. Its robust design and compliance with environmental standards make it an ideal choice for a variety of power management applications in today's energy-conscious electronic industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6433 $57.8970
220+ $0.5278 $116.1160
340+ $0.5117 $173.9780
470+ $0.4955 $232.8850
605+ $0.4782 $289.3110
810+ $0.4297 $348.0570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess