EN
  • EN
  • DE

DMN2065UW

Part No DMN2065UW
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description Low On-Resistance
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168127-DMN2065UW
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN2065UW CAD Model

Description

DMN2065UW - Diodes Incorporated

The DMN2065UW is a high-performance, surface-mount, N-Channel MOSFET brought to you by Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products. This MOSFET is designed to provide efficient power management and conversion for a wide range of applications.

Key Features:

  • Low On-Resistance: The DMN2065UW boasts an extremely low on-resistance (R<sub>DS(on)), which enhances its efficiency in conducting electricity, leading to reduced power losses and improved overall performance.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-speed applications, ensuring minimal delay in response times and increased efficiency in circuits that require frequent switching.
  • Surface-Mount Package: The device comes in a compact, surface-mount package (SOT-323), making it suitable for space-constrained applications while also providing ease of installation and soldering onto circuit boards.
  • Drain-Source Voltage: It supports a drain-source voltage (V<sub>DSS) of 20V, making it robust for handling moderate voltage levels in various electronic circuits.
  • Continuous Drain Current: The DMN2065UW can handle a continuous drain current (I<sub>D) of up to 1.6A, which is sufficient for a multitude of low to medium power requirements.
  • Thermal Management: The MOSFET is designed with excellent thermal properties, ensuring it operates within safe temperature ranges under normal conditions, which contributes to the reliability and longevity of the device.

Applications:

The DMN2065UW is versatile and can be used in various applications, including:

  • Power management circuits
  • DC/DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits
  • Portable electronic devices

With its combination of low on-resistance, high-speed switching, and thermal efficiency, the DMN2065UW from Diodes Incorporated stands out as a reliable component for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,330 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess