EN
  • EN
  • DE

DMN2400UFB-7

Part No DMN2400UFB-7
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 20V 750MA 3DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 750mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 900mV @ 250μA
Max Gate Charge 0.5nC @ 4.5V
Max Input Capacitance 36pF @ 16V
Maximum Gate-Source Voltage ±12V
Power Dissipation (Max) 470mW (Ta)
Maximum Rds On at Id,Vgs 550 mOhm @ 600mA, 4.5V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-X1DFN1006
Dimension 3-XFDFN
Win Source Part Number 014422-DMN2400UFB-7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN2400UFB-7 CAD Model

Description

DMN2400UFB-7 - A High-Performance MOSFET from Diodes Incorporated

The DMN2400UFB-7 is a cutting-edge N-Channel enhancement mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated. This high-performance MOSFET is a testament to Diodes Incorporated's commitment to providing energy-efficient and compact solutions for a wide array of electronic applications.

Constructed with advanced trench technology, the DMN2400UFB-7 boasts a low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency. This feature makes it an ideal choice for power management tasks within compact devices where energy efficiency is paramount.

This MOSFET comes in an ultra-small X2-DFN1006-3 package, which is not only space-saving but also offers excellent thermal performance. Its miniature size is particularly beneficial for designers who are working with very limited PCB real estate, allowing them to maximize functionality in small form factors.

With a continuous drain current (I<sub>D) of 2.4A and a drain-source voltage (V<sub>DS) of 20V, the DMN2400UFB-7 can handle a good amount of power for its size. It also features fast switching speeds, which is crucial for high-frequency applications. This makes it suitable for use in load switch circuits, power management systems, and other applications that require a high-speed MOSFET with a low gate charge.

Furthermore, the DMN2400UFB-7 has a low threshold voltage (V<sub>GS(th)), which ensures that the device can be easily driven at low gate voltages, making it compatible with low-voltage logic level circuits and helping to minimize power consumption.

For safety and reliability, the DMN2400UFB-7 includes built-in ESD protection, ensuring that the device is safeguarded against electrostatic discharges that can occur during handling or operation, which can be particularly important in sensitive electronic equipment.

In summary, the DMN2400UFB-7 from Diodes Incorporated is a highly efficient, space-saving, and reliable MOSFET that is well-suited for a variety of applications where power efficiency and compact design are critical. Its advanced features and robust protections make it a smart choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0875 $57.7500
1,610+ $0.0718 $115.5980
2,490+ $0.0697 $173.5530
3,425+ $0.0675 $231.1875
4,435+ $0.0651 $288.7185
5,930+ $0.0584 $346.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess