EN
  • EN
  • DE

DMN26D0UT

Part No DMN26D0UT
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168139-DMN26D0UT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DMN26D0UT CAD Model

Description

Introducing the DMN26D0UT Transistor from Diodes Incorporated

Diodes Incorporated, a leading manufacturer and supplier of high-quality semiconductor products, introduces the DMN26D0UT, a robust and versatile N-channel enhancement mode Field Effect Transistor (FET). This product is designed to deliver efficient performance for a wide range of applications, making it an ideal choice for designers looking for reliability and power efficiency.

The DMN26D0UT is a testament to Diodes Incorporated's commitment to providing innovative solutions to the electronics industry. The device features a miniature SOT-323 package, which is highly favored for space-constrained applications. Despite its small size, the DMN26D0UT does not compromise on power, offering a drain-source voltage (V<sub>DS) of 20V, which is suitable for a variety of circuit designs.

This transistor boasts a continuous drain current (I<sub>D) of 280mA, allowing it to handle moderate levels of current with ease. The low threshold voltage (V<sub>GS(th)) ensures that the device can be turned on with minimal gate voltage, making it highly efficient in low-voltage operations. The low on-resistance (R<sub>DS(on)) of the DMN26D0UT further contributes to its efficiency by minimizing power loss when the transistor is in the 'on' state.

With its fast switching speed and high-performance characteristics, the DMN26D0UT is well-suited for high-speed switching applications. This includes, but is not limited to, load switch circuits, power management, and other logic level conversion circuits where power conservation is crucial.

Moreover, the DMN26D0UT is designed with the industry's environmental standards in mind. It is RoHS compliant and free from hazardous substances, reflecting Diodes Incorporated's dedication to environmental sustainability.

In summary, the DMN26D0UT from Diodes Incorporated is a powerful, compact, and energy-efficient solution for a wide array of electronic applications. Its small footprint, combined with its excellent electrical characteristics, makes it an essential component for designers aiming to optimize their products for performance and power consumption.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the DMN26D0UT datasheet available on the Diodes Incorporated website.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2,895+ $0.0173 $50.0835
6,175+ $0.0162 $100.0350
9,555+ $0.0157 $150.0135
13,700+ $0.0146 $200.0200
17,860+ $0.0140 $250.0400
22,390+ $0.0134 $300.0260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281,969 pieces
MOQ: 2895 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess