EN
  • EN
  • DE

TL4050B41IDCKR

Part No TL4050B41IDCKR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 15mA
Tolerance ±0.2%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 93μVrms
Current - Cathode 73μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SC-70-5
Win Source Part Number 054801-TL4050B41IDCKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL4050B41IDCKR CAD Model

Description

Introducing the TL4050B41IDCKR Voltage Reference from Texas Instruments

The TL4050B41IDCKR is a precision micropower shunt voltage reference from Texas Instruments (TI), designed to provide a highly stable and accurate reference voltage for various applications. This component is a part of TI's extensive voltage reference portfolio and is known for its reliability and performance in critical systems.

Key Features

  • High Accuracy: With an initial accuracy of 0.1%, the TL4050B41IDCKR offers precise voltage regulation, ensuring that your circuits maintain stable performance under varying conditions.
  • Low Temperature Coefficient: This device features a low typical temperature coefficient of 50 ppm/°C, which means its output remains consistent over a wide temperature range, making it suitable for temperature-sensitive applications.
  • Low Operational Current: Operating with a low quiescent current, typically 35 µA, the TL4050B41IDCKR is ideal for battery-powered and energy-efficient systems where power conservation is critical.
  • Wide Operating Current Range: This voltage reference can operate over a broad current range of 60 µA to 15 mA, providing flexibility for various design requirements.
  • Stable with Capacitive Loads: The device is designed to be stable without an external capacitor, yet it is also robust when driving capacitive loads, offering design versatility.

Applications

The TL4050B41IDCKR is suitable for a wide array of applications, including:

  • Data Converters (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Power Supplies
  • Industrial Control Systems
  • Precision Instrumentation

Package and Availability

The device comes in a compact SC70 package, which is highly beneficial for space-constrained applications. This package is also known for its excellent thermal performance, ensuring the device operates efficiently even in tight layouts.

With the TL4050B41IDCKR, Texas Instruments continues its tradition of providing high-quality, precision components for the electronics industry. Whether you're designing a sophisticated industrial system or a simple consumer gadget, this voltage reference ensures that your product operates with the utmost accuracy and stability.

For more information, datasheets, and support, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess